Integrated Device Technology 16-Bit Transparent Latch 74FCT16373CTPAG8

Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet
Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT16373CTPAG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT16373CTPAG8
16-Bit Transparent Latch 74FCT16373CTPAG8
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

Supplier's Site Datasheet
Latches - 74FCT16373CTPAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT16373CTPAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT16373CTPAG8
Integrated Circuits (ICs) - Logic - Latches 74FCT16373CTPAG8
74FCT16373 - FAST CMOS 16-BIT TR

74FCT16373 - FAST CMOS 16-BIT TR

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT16373CTPAG8 74FCT16373CTPAG8 74FCT16373CTPAG8
Product Name 16-Bit Transparent Latch Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVT16373ADL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 64 mA
View Details