Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16245DGGRG4

Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVCH16245DGGRG4 is a 16-bit non-inverting bus transceiver designed for asynchronous communication between two data buses. It operates within a voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. The device features a maximum propagation delay of 3 ns at 3.3 V and can drive outputs with a current of ±24 mA at the same voltage level. This transceiver includes active bus-hold circuitry, which maintains unused or undriven inputs at a valid logic state, eliminating the need for external pull-up or pull-down resistors. The device is available in a 48-pin TSSOP package and is rated for operation in temperatures from -40°C to 85°C. It also meets ESD protection standards, exceeding 2000 V for the Human Body Model and 200 V for the Machine Model, ensuring reliability in various environments. The 74ALVCH16245 is suitable for applications such as cable modem termination systems, servers, LED displays, network switches, telecom infrastructure, and motor drivers, making it a versatile choice for engineers looking for a robust bus transceiver solution.

Datasheet Summary
Powered by GS/AI

The 74ALVCH16245DGGRG4 is a 16-bit non-inverting bus transceiver designed for asynchronous communication between two data buses. It operates within a voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. The device features a maximum propagation delay of 3 ns at 3.3 V and can drive outputs with a current of ±24 mA at the same voltage level. This transceiver includes active bus-hold circuitry, which maintains unused or undriven inputs at a valid logic state, eliminating the need for external pull-up or pull-down resistors. The device is available in a 48-pin TSSOP package and is rated for operation in temperatures from -40°C to 85°C. It also meets ESD protection standards, exceeding 2000 V for the Human Body Model and 200 V for the Machine Model, ensuring reliability in various environments. The 74ALVCH16245 is suitable for applications such as cable modem termination systems, servers, LED displays, network switches, telecom infrastructure, and motor drivers, making it a versatile choice for engineers looking for a robust bus transceiver solution.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH16245DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ALVCH16245DGGRG4
Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16245DGGRG4
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ALVCH16245DGGRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31CDG4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Transceiver ICs - 448-CYBL10463-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details