Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate 74AHCT1G00DBVRG4

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - 74AHCT1G00DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
74AHCT1G00DBVRG4
SN74AHCT1G00 Single 2-Input Positive-NAND Gate 74AHCT1G00DBVRG4
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G00DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G00DBVRG4
Logic - Gates and Inverters 74AHCT1G00DBVRG4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G00DBVRG4 - 765164-74AHCT1G00DBVRG4 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74AHCT1G00DBVRG4
765164-74AHCT1G00DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G00DBVRG4 765164-74AHCT1G00DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 765164-74AHCT1G00DBV RG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74AHCT1G00 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G00GV; 74AHCT1G00W5-7; 74AHCT1G00GV,125; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765164-74AHCT1G00DBVRG4
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74AHCT1G00
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G00GV; 74AHCT1G00W5-7; 74AHCT1G00GV,125;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G00DBVRG4
Logic Gates 74AHCT1G00DBVRG4
Logic Gates Single 2-Input Analog Switch

Logic Gates Single 2-Input Analog Switch

Supplier's Site Datasheet
Integrated Circuits - 74AHCT1G00DBVRG4 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
74AHCT1G00DBVRG4
Integrated Circuits 74AHCT1G00DBVRG4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G00DBVRG4 - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Gates and Inverters
74AHCT1G00DBVRG4
Logic - Gates and Inverters 74AHCT1G00DBVRG4
IC Channel

IC Channel

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G00DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G00DBVRG4
Gates and Inverters 74AHCT1G00DBVRG4
IC Channel

IC Channel

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G00DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G00DBVRG4
Gates and Inverters 74AHCT1G00DBVRG4
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G00DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G00DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G00DBVRG4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
 - 74AHCT1G00DBVRG4 - Rochester Electronics
Newburyport, MA, United States
SN74AHCT1G00 - Single 2-Input Positive-NAND Gate

SN74AHCT1G00 - Single 2-Input Positive-NAND Gate

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G00DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G00DBVRG4-ND
Gates and Inverters 74AHCT1G00DBVRG4-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited Win Source Electronics VAST STOCK CO., LIMITED LIXINC Electronics Co., Limited Nova Technology(HK) Co.,Ltd Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Rochester Electronics DigiKey
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 765164-74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4 74AHCT1G00DBVRG4-ND
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate Logic - Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G00DBVRG4 Logic Gates Integrated Circuits Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND NOT; NAND; NAND Gate NAND NOT NAND; NAND Gate NAND AND; NAND NAND
Supply Voltage 3.3,5 2V (Low), 0.8V (High) 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 11.4 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3208 Single 3-Input Positive OR-AND Gate - 74LVC1G3208DBVTG4 - Texas Instruments
Specs
Gate Type AND; OR
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
6 suppliers
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
5 suppliers
SN54AHC00 Quadruple 2-Input Positive-NAND Gates - 5962-9682201QCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AHC
View Details
SN54LVC00A-SP Quadruple 2-Input Positive-NAND Gate - 5962-9753301VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
View Details