Texas Instruments 66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 66AK2H12AXAAW2

Description
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85
Request a Quote
Description
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) from Texas Instruments features a combination of quad ARM Cortex-A15 processors and up to eight TMS320C66x DSP cores, delivering significant computational power with up to 5.6 GHz of ARM and 9.6 GHz of DSP processing. Each DSP core operates at frequencies of up to 1.2 GHz, providing 38.4 GMACS for fixed-point and 19.2 GFlops for floating-point operations. The device supports dual DDR3 memory interfaces with speeds up to 1600 MHz and includes a shared memory controller with 6 MB of MSM SRAM. The 66AK2H12 is designed for applications in embedded infrastructure, including cloud computing, media processing, and high-performance computing. It incorporates advanced features such as a packet accelerator for network processing, security accelerators for various protocols, and a five-port Ethernet switch. The device operates within a commercial temperature range of 0°C to 85°C, making it suitable for a variety of environments. The architecture also supports extensive peripheral connectivity, including USB 3.0, multiple UART and I²C interfaces, and GPIO pins, enhancing its versatility for complex applications.

Datasheet Summary
Powered by GS/AI

The 66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) from Texas Instruments features a combination of quad ARM Cortex-A15 processors and up to eight TMS320C66x DSP cores, delivering significant computational power with up to 5.6 GHz of ARM and 9.6 GHz of DSP processing. Each DSP core operates at frequencies of up to 1.2 GHz, providing 38.4 GMACS for fixed-point and 19.2 GFlops for floating-point operations. The device supports dual DDR3 memory interfaces with speeds up to 1600 MHz and includes a shared memory controller with 6 MB of MSM SRAM. The 66AK2H12 is designed for applications in embedded infrastructure, including cloud computing, media processing, and high-performance computing. It incorporates advanced features such as a packet accelerator for network processing, security accelerators for various protocols, and a five-port Ethernet switch. The device operates within a commercial temperature range of 0°C to 85°C, making it suitable for a variety of environments. The architecture also supports extensive peripheral connectivity, including USB 3.0, multiple UART and I²C interfaces, and GPIO pins, enhancing its versatility for complex applications.

Suppliers

Company
Product
Description
Supplier Links
66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AXAAW2 - Texas Instruments
Dallas, TX, United States
66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC)
66AK2H12AXAAW2
66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 66AK2H12AXAAW2
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category System on a Chip (SoC)
Product Number 66AK2H12AXAAW2
Product Name 66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC)
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details
66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E05XABDA4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details
66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details