Texas Instruments TMS320DM6467 Digital Media System-on-Chip TMS320DM6467CZUTAV

Description
Digital Media System-on-Chip 529-FCBGA -40 to 105
Request a Quote
Description
Digital Media System-on-Chip 529-FCBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6467 Digital Media System-on-Chip from Texas Instruments is designed for high-performance digital media processing in embedded applications. It features a dual-core architecture that includes a TMS320C64x+ DSP core and an ARM926EJ-S core, providing a combination of DSP and RISC technologies. The DSP core operates at clock rates of up to 729 MHz and can achieve performance levels of 5832 MIPS, making it suitable for demanding media tasks. The device supports various video encoding and decoding standards, including H.264, MPEG2, and MPEG4, and includes dedicated hardware for video processing, such as dual high-definition video image co-processor engines. It also features a range of peripherals, including Ethernet MAC, UART, I2C, and multiple audio serial ports, facilitating connectivity and integration into diverse systems. The TMS320DM6467 is packaged in a 529-pin Pb-free BGA format and operates over a temperature range of -40 to 105 degrees Celsius, making it suitable for industrial applications. Its flexible memory architecture includes L1 and L2 caches, as well as support for external memory interfaces, enhancing its performance and adaptability for various applications in digital media and networking.

Datasheet Summary
Powered by GS/AI

The TMS320DM6467 Digital Media System-on-Chip from Texas Instruments is designed for high-performance digital media processing in embedded applications. It features a dual-core architecture that includes a TMS320C64x+ DSP core and an ARM926EJ-S core, providing a combination of DSP and RISC technologies. The DSP core operates at clock rates of up to 729 MHz and can achieve performance levels of 5832 MIPS, making it suitable for demanding media tasks. The device supports various video encoding and decoding standards, including H.264, MPEG2, and MPEG4, and includes dedicated hardware for video processing, such as dual high-definition video image co-processor engines. It also features a range of peripherals, including Ethernet MAC, UART, I2C, and multiple audio serial ports, facilitating connectivity and integration into diverse systems. The TMS320DM6467 is packaged in a 529-pin Pb-free BGA format and operates over a temperature range of -40 to 105 degrees Celsius, making it suitable for industrial applications. Its flexible memory architecture includes L1 and L2 caches, as well as support for external memory interfaces, enhancing its performance and adaptability for various applications in digital media and networking.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CZUTAV - Texas Instruments
Dallas, TX, United States
TMS320DM6467 Digital Media System-on-Chip
TMS320DM6467CZUTAV
TMS320DM6467 Digital Media System-on-Chip TMS320DM6467CZUTAV
Digital Media System-on-Chip 529-FCBGA -40 to 105

Digital Media System-on-Chip 529-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category System on a Chip (SoC)
Product Number TMS320DM6467CZUTAV
Product Name TMS320DM6467 Digital Media System-on-Chip
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

DAVINCI DIGITAL MEDIA SYSTEM-ON - 815-TNETV2665FIBZWT7 - Utmel Electronic Limited
Specs
Interface I2C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Package / Case 361-LFBGA
Clock Frequency 30 MHz
View Details
66AK2E02 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E02ABDA4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details