The LM119QML is a high speed dual comparator designed for operation from a single 5 V supply or up to ±15 V, with an 80 ns typical response time at ±15 V and output currents up to 25 mA. It is available in a 10-pin CFP (NAD) package with an operating temperature range of −55°C to 125°C and is radiation-ensured to 100 krad(Si) with ELDRS-free performance. The device features two independent comparators, maximum input current of 1 μA over temperature, and compatibility with TTL, DTL, and RTL logic families.
High Speed Dual Comparator 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679802VHA |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| Supply Voltage (VS) | 5 to 36 volts |