4-bit magnitude comparator in a 20-pin LCCC package with an operating temperature range of -55 to 125°C.
4-Bit Magnitude Comparators 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | 5962-9754701Q2A |
| Product Name | SN54LS85 4-Bit Magnitude Comparators |
| Type | Magnitude |
| Supply Voltage | Other; 4.75 |
| Package Type | Other; TTL |
| Logic Family | LS |