Manufacturer: Texas Instruments
Win Source Part Number: 1028210-CD4063BMT
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
4-Bit CMOS Magnitude Comparator, 18V, SOIC, Gold Plating Product overview: CD4063BMT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BMT can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAGNITUDE 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1028210-CD4063BMT | 692-CD4063BMT | CD4063BMT | CD4063BMT |
| Product Name | Logic - Logic - Comparators - CD4063BMT | 18V SOIC Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |