Texas Instruments DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz DS90CR482VSX/NOPB

Description
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet
Description
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz - DS90CR482VSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz
DS90CR482VSX/NOPB
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz DS90CR482VSX/NOPB
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70

48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70

Buy Now Datasheet
Serializers, Deserializers - DS90CR482VSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90CR482VSX/NOPB-ND
Serializers, Deserializers DS90CR482VSX/NOPB-ND
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90CR482VSX/NOPB DS90CR482VSX/NOPB-ND
Product Name DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 100-TQFP
Logic Family LVCMOS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS885 8 input, wide 0-34V digital-input serializer with 5V Vcc for industrial digital inputs - SN65HVS885PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0040SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details