TIBPAL16R8-10M is a high-performance programmable array logic device with 8 registered outputs and 8 inputs, designed for custom logic implementation. It is packaged in a 20-pin LCCC (FK) and operates over the military temperature range of -55°C to 125°C. The device features a maximum propagation delay of 10 ns, a minimum clock frequency of 62.5 MHz with internal feedback, and includes power-up clear and preload capability for simplified testing. A security fuse prevents unauthorized duplication. The part is characterized as obsolete and no longer available for production.
High-Performance Impact-X<TM> PAL<R> Circuits 20-LCCC -55 to 125
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-LCCC (8.89x8.89)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 5962-85155182A | 5962-85155182A |
| Product Name | TIBPAL16R8-10M High-Performance Impact-X<TM> PAL<R> Circuits | PLDs (Programmable Logic Device) |
| Package Type | Other; 20-CLCC |