Texas Instruments TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits 5962-8515501RA

Description
High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Request a Quote
Description
High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIBPAL16L8-20M is a high-performance programmable array logic device with 10 inputs, 6 outputs, and 3-state registered outputs, designed for custom TTL logic implementation. It is packaged in a 20-pin ceramic dual in-line package (CDIP) and operates over the military temperature range of -55°C to 125°C. The device has a maximum propagation delay of 20 ns and features power-up clear functionality that sets all register outputs high. It is functionally equivalent to the PAL16L8A but with enhanced performance.

Datasheet Summary
Powered by GS/AI

The TIBPAL16L8-20M is a high-performance programmable array logic device with 10 inputs, 6 outputs, and 3-state registered outputs, designed for custom TTL logic implementation. It is packaged in a 20-pin ceramic dual in-line package (CDIP) and operates over the military temperature range of -55°C to 125°C. The device has a maximum propagation delay of 20 ns and features power-up clear functionality that sets all register outputs high. It is functionally equivalent to the PAL16L8A but with enhanced performance.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits - 5962-8515501RA - Texas Instruments
Dallas, TX, United States
TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits
5962-8515501RA
TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits 5962-8515501RA
High-Performance Impact PAL Circuits 20-CDIP -55 to 125

High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number 5962-8515501RA
Product Name TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits
Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH947-Q1 1080p Dual FPD-Link III Serializer - DS90UH947TRGCRQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits - JM38510/50601BRA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers