Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 4430FCBS

Description
Win Source Part Number: 995294-4430FCBS Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTIS4430FCBS,2156- 4430FCBS RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 995294-4430FCBS Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTIS4430FCBS,2156- 4430FCBS RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
995294-4430FCBS
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 995294-4430FCBS
Win Source Part Number: 995294-4430FCBS Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTIS4430FCBS,2156- 4430FCBS RoHS Status: Not applicable

Win Source Part Number: 995294-4430FCBS
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: *
Package: Bulk
Standard Package: 1
ECCN: 5A992C
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTIS4430FCBS,2156-4430FCBS
RoHS Status: Not applicable

Buy Now
Programmable Timers and Oscillators - 4430FCBS - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
4430FCBS
Programmable Timers and Oscillators 4430FCBS
OMAP4430 - MULTIMEDIA PROCESSOR

OMAP4430 - MULTIMEDIA PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers
Product Number 995294-4430FCBS 4430FCBS
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details