Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators 4047BDMQB

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 4047BDMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
4047BDMQB
Integrated Circuits (ICs) - Logic - Multivibrators 4047BDMQB
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site
Multivibrators - 4047BDMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
4047BDMQB
Multivibrators 4047BDMQB
Monostable Multivibrator 150 ns 14-CDIP

Monostable Multivibrator 150 ns 14-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 4047BDMQB 4047BDMQB
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; 14-CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DBRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
Logic - Multivibrators - 74VHC123ASJX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multivibrators - 1727-2833-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details