Terra Universal, Inc. Labconco Protector Combination Glovebox

Description
Provide an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials Factory-leak tested with a mass spectrometer while pressurized with Helium at 5 inches of water gauge Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Particulate containment of less than 20 nanograms per cubic meter Fast “clean-up” time Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions and achieves ISO Class 4 conditions Built in blower with speed control capable of airflow from 15 CFM to 85 CFM (25.5 m³/hr to 144.4 m³/hr) Exceeds Class 1 atmosphere containment conditions for oxygen permeation less than 1.67 ppm/min per ISO 10648-2 test method Automatic control of the main chamber pressure, main chamber evacuation and filling cycles, and transfer chamber evacuation and filling cycles Input/Output port for optional AtmosPure Re-Gen Gas Purifier Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge Protector Combination Glove Boxes provides an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials. With a HEPA inlet filter, these glove boxes can provide a particulate free internal environment.
Description
Provide an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials Factory-leak tested with a mass spectrometer while pressurized with Helium at 5 inches of water gauge Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Particulate containment of less than 20 nanograms per cubic meter Fast “clean-up” time Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions and achieves ISO Class 4 conditions Built in blower with speed control capable of airflow from 15 CFM to 85 CFM (25.5 m³/hr to 144.4 m³/hr) Exceeds Class 1 atmosphere containment conditions for oxygen permeation less than 1.67 ppm/min per ISO 10648-2 test method Automatic control of the main chamber pressure, main chamber evacuation and filling cycles, and transfer chamber evacuation and filling cycles Input/Output port for optional AtmosPure Re-Gen Gas Purifier Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge Protector Combination Glove Boxes provides an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials. With a HEPA inlet filter, these glove boxes can provide a particulate free internal environment.

Suppliers

Company
Product
Description
Supplier Links
Labconco Protector Combination Glovebox -  - Terra Universal, Inc.
Fullerton, CA, USA
Labconco Protector Combination Glovebox
Labconco Protector Combination Glovebox
Provide an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials Factory-leak tested with a mass spectrometer while pressurized with Helium at 5 inches of water gauge Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Particulate containment of less than 20 nanograms per cubic meter Fast “clean-up” time Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions and achieves ISO Class 4 conditions Built in blower with speed control capable of airflow from 15 CFM to 85 CFM (25.5 m³/hr to 144.4 m³/hr) Exceeds Class 1 atmosphere containment conditions for oxygen permeation less than 1.67 ppm/min per ISO 10648-2 test method Automatic control of the main chamber pressure, main chamber evacuation and filling cycles, and transfer chamber evacuation and filling cycles Input/Output port for optional AtmosPure Re-Gen Gas Purifier Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge Protector Combination Glove Boxes provides an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials. With a HEPA inlet filter, these glove boxes can provide a particulate free internal environment.
  • Provide an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials
  • Factory-leak tested with a mass spectrometer while pressurized with Helium at 5 inches of water gauge
  • Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities
  • Particulate containment of less than 20 nanograms per cubic meter
  • Fast “clean-up” time
  • Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions and achieves ISO Class 4 conditions
  • Built in blower with speed control capable of airflow from 15 CFM to 85 CFM (25.5 m³/hr to 144.4 m³/hr)
  • Exceeds Class 1 atmosphere containment conditions for oxygen permeation less than 1.67 ppm/min per ISO 10648-2 test method
  • Automatic control of the main chamber pressure, main chamber evacuation and filling cycles, and transfer chamber evacuation and filling cycles
  • Input/Output port for optional AtmosPure Re-Gen Gas Purifier
  • Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge

Protector Combination Glove Boxes provides an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials. With a HEPA inlet filter, these glove boxes can provide a particulate free internal environment.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Name Labconco Protector Combination Glovebox
Isolator Type Glovebox
Isolator Features Integrated Purifier (optional feature)
Glove Ports 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 4
View Details
Glove Bag™ - Model S - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details
Smart Glovebox™ -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 26 inch (660 mm)
View Details
Compounding Aseptic Isolator - PharmaGard ES NU-PR797 - NuAire, Inc.
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 14.12 to 59.25 inch (359 to 1505 mm)
View Details