Terra Universal, Inc. Fire-Rated Cleanroom Door

Description
Designed for fire-rated facilities; get as much as three hours of fire-protection Wired-glass windows are fire-rated and impact-rated Windows allow visibility into the connecting room Door/frame made with rugged 16-gauge white powder-coated steel Lock prep (included) configured for either cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are 16-gauge, white powder-coated steel, making them strong and cleanroom compatible. These steel, fire-rated doors come complete with lock-prep and frame; hinges, closer and lock mechanism not included. Windows provide visibility into the room beyond, and maintain the high ratings outlined by UL and ANSI for fire- and impact-rated safety windows. Wired glass is ¼"-thick with a surface-applied fire-rated laminate. Windows are held in place using non-contaminating silicone caulk. Two lock-prep options are available. The cylindrical lock prep is government 161 with 2-3/4" backset; the 86 mortise lock prep has a 2-3/4" backset trim cutout. Locking mechanisms preserve the safe fire-rating of the door. Preps can be placed on left- or right-hand sides (specify at time of order).
Description
Designed for fire-rated facilities; get as much as three hours of fire-protection Wired-glass windows are fire-rated and impact-rated Windows allow visibility into the connecting room Door/frame made with rugged 16-gauge white powder-coated steel Lock prep (included) configured for either cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are 16-gauge, white powder-coated steel, making them strong and cleanroom compatible. These steel, fire-rated doors come complete with lock-prep and frame; hinges, closer and lock mechanism not included. Windows provide visibility into the room beyond, and maintain the high ratings outlined by UL and ANSI for fire- and impact-rated safety windows. Wired glass is ¼"-thick with a surface-applied fire-rated laminate. Windows are held in place using non-contaminating silicone caulk. Two lock-prep options are available. The cylindrical lock prep is government 161 with 2-3/4" backset; the 86 mortise lock prep has a 2-3/4" backset trim cutout. Locking mechanisms preserve the safe fire-rating of the door. Preps can be placed on left- or right-hand sides (specify at time of order).

Suppliers

Company
Product
Description
Supplier Links
Fire-Rated Cleanroom Door -  - Terra Universal, Inc.
Fullerton, CA, USA
Fire-Rated Cleanroom Door
Fire-Rated Cleanroom Door
Designed for fire-rated facilities; get as much as three hours of fire-protection Wired-glass windows are fire-rated and impact-rated Windows allow visibility into the connecting room Door/frame made with rugged 16-gauge white powder-coated steel Lock prep (included) configured for either cylindrical- or mortise-style locks Doors thermally insulated with honeycomb padding, giving them added structural strength Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are 16-gauge, white powder-coated steel, making them strong and cleanroom compatible. These steel, fire-rated doors come complete with lock-prep and frame; hinges, closer and lock mechanism not included. Windows provide visibility into the room beyond, and maintain the high ratings outlined by UL and ANSI for fire- and impact-rated safety windows. Wired glass is ¼"-thick with a surface-applied fire-rated laminate. Windows are held in place using non-contaminating silicone caulk. Two lock-prep options are available. The cylindrical lock prep is government 161 with 2-3/4" backset; the 86 mortise lock prep has a 2-3/4" backset trim cutout. Locking mechanisms preserve the safe fire-rating of the door. Preps can be placed on left- or right-hand sides (specify at time of order).
  • Designed for fire-rated facilities; get as much as three hours of fire-protection
  • Wired-glass windows are fire-rated and impact-rated
  • Windows allow visibility into the connecting room
  • Door/frame made with rugged 16-gauge white powder-coated steel
  • Lock prep (included) configured for either cylindrical- or mortise-style locks
  • Doors thermally insulated with honeycomb padding, giving them added structural strength

Safety and security are part of your facility’s standard operating procedures, so get the best option for cleanroom entryways. Doors and frames are 16-gauge, white powder-coated steel, making them strong and cleanroom compatible. These steel, fire-rated doors come complete with lock-prep and frame; hinges, closer and lock mechanism not included.

Windows provide visibility into the room beyond, and maintain the high ratings outlined by UL and ANSI for fire- and impact-rated safety windows. Wired glass is ¼"-thick with a surface-applied fire-rated laminate. Windows are held in place using non-contaminating silicone caulk.

Two lock-prep options are available. The cylindrical lock prep is government 161 with 2-3/4" backset; the 86 mortise lock prep has a 2-3/4" backset trim cutout. Locking mechanisms preserve the safe fire-rating of the door. Preps can be placed on left- or right-hand sides (specify at time of order).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Doors
Product Name Fire-Rated Cleanroom Door
Application Industrial
Type Cleanroom
Width 32 to 36 inch (813 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Cleanroom Bi-Parting Sliding Door -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom; Sliding
Width 72 inch (1829 mm)
View Details
Commercial Electric Heat Air Door ACCEH - ACCEH-84 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 80 to 84 inch (2032 to 2134 mm)
View Details