Terra Universal, Inc. Titer Plate Shakers 5322-90

Description
Vortex up to four 96-well micro- or deep-well plates Independent start switch for run repeatability Variable speed control from 40 to 1100 rpm Built-in timer for time dependent studies Minimize crosstalk between wells with 0.12" (3 mm) orbit For use with standard or deep well microplates 24-Month Warranty These Titer Plate Shakers are for use with standard or deep-well microplates, with variable speeds from 40 to 1100 rpm. The 0.12" (3 mm) orbit minimizes crosstalk. Applications include protein synthesis, pharmaceutical profiling, RH factor testing, enzyme immunoassays and more. A timer allows for continuous operation or timed runs from 30 seconds to 5 minutes, in 30-second increments, for repeatability of operations. The platform is 7.75" x 10.75" (197 mm x 273 mm). Maximum load is for four deep-well plates, or 2 lbs. (907 g). Applications Protein Synthesis Pharmaceutical Profiling Rh Factor Testing ELISA Enzyme Immunoassays Polymerase Assays Free Shipping!
Description
Vortex up to four 96-well micro- or deep-well plates Independent start switch for run repeatability Variable speed control from 40 to 1100 rpm Built-in timer for time dependent studies Minimize crosstalk between wells with 0.12" (3 mm) orbit For use with standard or deep well microplates 24-Month Warranty These Titer Plate Shakers are for use with standard or deep-well microplates, with variable speeds from 40 to 1100 rpm. The 0.12" (3 mm) orbit minimizes crosstalk. Applications include protein synthesis, pharmaceutical profiling, RH factor testing, enzyme immunoassays and more. A timer allows for continuous operation or timed runs from 30 seconds to 5 minutes, in 30-second increments, for repeatability of operations. The platform is 7.75" x 10.75" (197 mm x 273 mm). Maximum load is for four deep-well plates, or 2 lbs. (907 g). Applications Protein Synthesis Pharmaceutical Profiling Rh Factor Testing ELISA Enzyme Immunoassays Polymerase Assays Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Titer Plate Shakers - 5322-90 - Terra Universal, Inc.
Fullerton, CA, USA
Titer Plate Shakers
5322-90
Titer Plate Shakers 5322-90
Vortex up to four 96-well micro- or deep-well plates Independent start switch for run repeatability Variable speed control from 40 to 1100 rpm Built-in timer for time dependent studies Minimize crosstalk between wells with 0.12" (3 mm) orbit For use with standard or deep well microplates 24-Month Warranty These Titer Plate Shakers are for use with standard or deep-well microplates, with variable speeds from 40 to 1100 rpm. The 0.12" (3 mm) orbit minimizes crosstalk. Applications include protein synthesis, pharmaceutical profiling, RH factor testing, enzyme immunoassays and more. A timer allows for continuous operation or timed runs from 30 seconds to 5 minutes, in 30-second increments, for repeatability of operations. The platform is 7.75" x 10.75" (197 mm x 273 mm). Maximum load is for four deep-well plates, or 2 lbs. (907 g). Applications Protein Synthesis Pharmaceutical Profiling Rh Factor Testing ELISA Enzyme Immunoassays Polymerase Assays Free Shipping!
  • Vortex up to four 96-well micro- or deep-well plates
  • Independent start switch for run repeatability
  • Variable speed control from 40 to 1100 rpm
  • Built-in timer for time dependent studies
  • Minimize crosstalk between wells with 0.12" (3 mm) orbit
  • For use with standard or deep well microplates
  • 24-Month Warranty

These Titer Plate Shakers are for use with standard or deep-well microplates, with variable speeds from 40 to 1100 rpm. The 0.12" (3 mm) orbit minimizes crosstalk. Applications include protein synthesis, pharmaceutical profiling, RH factor testing, enzyme immunoassays and more. A timer allows for continuous operation or timed runs from 30 seconds to 5 minutes, in 30-second increments, for repeatability of operations. The platform is 7.75" x 10.75" (197 mm x 273 mm). Maximum load is for four deep-well plates, or 2 lbs. (907 g).

Applications

  • Protein Synthesis
  • Pharmaceutical Profiling
  • Rh Factor Testing
  • ELISA
  • Enzyme Immunoassays
  • Polymerase Assays

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Shakers
Product Number 5322-90
Product Name Titer Plate Shakers
Motion Orbital
Temperature Control None
Speed Variable
Features Timer
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable; Continuous
View Details
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer
View Details
Incubated and Refrigerated Floor Shakers - 5322-18-220 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details