Terra Universal, Inc. Water-jacketed Incubator 5321-97A

Description
Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS system insures accurate CO2 control Security password protects set points for unintended changes Includes free gas filter interface assembly Product Features Easy-to-read LED display scans between actual temperature and % CO2 level Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures Keypad programming for fast, easy adjustment of parameters Corrosion-resistant polished stainless steel chamber Built-in RS232 port for transferring temperature and CO2 data to a printer Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions Operation Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity CO2 concentration from 0-20% with ±0.1% control Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes Free Shipping!
Description
Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS system insures accurate CO2 control Security password protects set points for unintended changes Includes free gas filter interface assembly Product Features Easy-to-read LED display scans between actual temperature and % CO2 level Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures Keypad programming for fast, easy adjustment of parameters Corrosion-resistant polished stainless steel chamber Built-in RS232 port for transferring temperature and CO2 data to a printer Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions Operation Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity CO2 concentration from 0-20% with ±0.1% control Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Water-jacketed Incubator - 5321-97A - Terra Universal, Inc.
Fullerton, CA, USA
Water-jacketed Incubator
5321-97A
Water-jacketed Incubator 5321-97A
Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS system insures accurate CO2 control Security password protects set points for unintended changes Includes free gas filter interface assembly Product Features Easy-to-read LED display scans between actual temperature and % CO2 level Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures Keypad programming for fast, easy adjustment of parameters Corrosion-resistant polished stainless steel chamber Built-in RS232 port for transferring temperature and CO2 data to a printer Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions Operation Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity CO2 concentration from 0-20% with ±0.1% control Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes Free Shipping!
  • Holds temperature longer if power failure occurs—fast recovery to uniform temperature
  • Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity
  • Exclusive SMARTGAS system insures accurate CO2 control
  • Security password protects set points for unintended changes
  • Includes free gas filter interface assembly

Product Features

  • Easy-to-read LED display scans between actual temperature and % CO2 level
  • Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures
  • Keypad programming for fast, easy adjustment of parameters
  • Corrosion-resistant polished stainless steel chamber
  • Built-in RS232 port for transferring temperature and CO2 data to a printer
  • Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture
  • Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions

Operation

  • Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity
  • CO2 concentration from 0-20% with ±0.1% control
  • Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes
  • Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point
  • CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Incubators
Product Number 5321-97A
Product Name Water-jacketed Incubator
Jacket Type Water
Sensor Type Infrared
Features Alarm; Door Heater
Chamber Capacity 6.5 cubic feet (184 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Culture Chamber - PhO2x Box - Baker
Specs
Carbon Dioxide Control 5 (%)
User Interface Digital
View Details
CO2 Incubator - 190 - BMT USA, LLC
Specs
Jacket Type Direct Heat
Sensor Type Infrared
Features Alarm; Door Heater; Interior Lights
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
User Interface Digital
Display Type Digital Numerical Display
Operating Temperature ? to 113 F (? to 45 C)
View Details