Terra Universal, Inc.Water-jacketed Incubators5321-95A
Description
Holds temperature longer if power failure occurs—fast recovery to uniform temperature
Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity
Exclusive SMARTGAS system insures accurate CO2 control
Security password protects set points for unintended changes
Includes free gas filter interface assembly
Product Features
Easy-to-read LED display scans between actual temperature and % CO2 level
Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures
Keypad programming for fast, easy adjustment of parameters
Corrosion-resistant polished stainless steel chamber
Built-in RS232 port for transferring temperature and CO2 data to a printer
Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture
Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions
Operation
Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity
CO2 concentration from 0-20% with ±0.1% control
Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes
Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point
CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes
Free Shipping!
Terra Universal, Inc.
Done
Description
Holds temperature longer if power failure occurs—fast recovery to uniform temperature
Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity
Exclusive SMARTGAS system insures accurate CO2 control
Security password protects set points for unintended changes
Includes free gas filter interface assembly
Product Features
Easy-to-read LED display scans between actual temperature and % CO2 level
Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures
Keypad programming for fast, easy adjustment of parameters
Corrosion-resistant polished stainless steel chamber
Built-in RS232 port for transferring temperature and CO2 data to a printer
Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture
Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions
Operation
Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity
CO2 concentration from 0-20% with ±0.1% control
Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes
Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point
CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes
Free Shipping!
Holds temperature longer if power failure occurs—fast recovery to uniform temperature
Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity
Exclusive SMARTGAS system insures accurate CO2 control
Security password protects set points for unintended changes
Includes free gas filter interface assembly
Product Features
Easy-to-read LED display scans between actual temperature and % CO2 level
Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures
Keypad programming for fast, easy adjustment of parameters
Corrosion-resistant polished stainless steel chamber
Built-in RS232 port for transferring temperature and CO2 data to a printer
Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture
Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions
Operation
Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity
CO2 concentration from 0-20% with ±0.1% control
Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes
Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point
CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes
Free Shipping!
Holds temperature longer if power failure occurs—fast recovery to uniform temperature
Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity
Exclusive SMARTGAS system insures accurate CO2 control
Security password protects set points for unintended changes
Includes free gas filter interface assembly
Product Features
Easy-to-read LED display scans between actual temperature and % CO2 level
Temperature adjustable heated door keeps inner glass door free of condensation for improved viewing of cultures
Keypad programming for fast, easy adjustment of parameters
Built-in RS232 port for transferring temperature and CO2 data to a printer
Accessory HEPA filter (99.97% efficient at 0.5 microns) can be easily installed to ensure aseptic cell culture
Five shelves and supports can be removed and reinstalled without tools for complete decontamination and easier cleaning and a total of twelve shelf positions
Operation
Microprocessor temperature control from slightly above ambient to 60°C with thermal conductivity sensor; slightly above ambient to 55°C with infrared sensor with ±0.1°C control, ±0.25°C uniformity
CO2 concentration from 0-20% with ±0.1% control
Audible and visual alarms indicate temperature deviations of ±1°C or more, CO2 concentration deviations of 1% or greater, or when incubator door has been left open for more than five minutes
Independent hydraulic high limit thermostat protects cultures in case of microprocessor system failure by limiting power to the heater if internal temperature exceeds set point
CO2 recovery time to 5% CO2 (98% of set value) after 30 second door opening at 37°C is seven minutes