Terra Universal, Inc. MicroVac™ Vacuum Cleaner 5100-00

Description
Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12µm) from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust from the air before returning the air to the workplace. The small size, light weight, and flexible attachments of this cleaner make it ideal for cleaning tight corners and delicate equipment that a larger cleaner just can't reach! During the first and second vacuum stages, large particles are trapped in a disposable bag and a permanent cloth bag, and in stage three, air passes through a fine mesh stainless steel screen. In stage four, air is drawn through an ULPA Exhaust Filter—which is 99.999% effective in removing particles 0.12µm or larger—so that air returns to the environment "white-room" clean. The sturdy, electropolished stainless steel construction ensures clean and dependable performance; an easily removable cover allows access to the bags for simple replacement. Comes complete with a 3' (914 mm) flexible hose, two 20" (508 mm) extension wands, crevice tool, five extra disposable bags, one ULPA Exhaust Filter, Mini-Tool Kit, and carrying case.
Description
Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12µm) from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust from the air before returning the air to the workplace. The small size, light weight, and flexible attachments of this cleaner make it ideal for cleaning tight corners and delicate equipment that a larger cleaner just can't reach! During the first and second vacuum stages, large particles are trapped in a disposable bag and a permanent cloth bag, and in stage three, air passes through a fine mesh stainless steel screen. In stage four, air is drawn through an ULPA Exhaust Filter—which is 99.999% effective in removing particles 0.12µm or larger—so that air returns to the environment "white-room" clean. The sturdy, electropolished stainless steel construction ensures clean and dependable performance; an easily removable cover allows access to the bags for simple replacement. Comes complete with a 3' (914 mm) flexible hose, two 20" (508 mm) extension wands, crevice tool, five extra disposable bags, one ULPA Exhaust Filter, Mini-Tool Kit, and carrying case.

Suppliers

Company
Product
Description
Supplier Links
MicroVac™ Vacuum Cleaner - 5100-00 - Terra Universal, Inc.
Fullerton, CA, USA
MicroVac™ Vacuum Cleaner
5100-00
MicroVac™ Vacuum Cleaner 5100-00
Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12µm) from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust from the air before returning the air to the workplace. The small size, light weight, and flexible attachments of this cleaner make it ideal for cleaning tight corners and delicate equipment that a larger cleaner just can't reach! During the first and second vacuum stages, large particles are trapped in a disposable bag and a permanent cloth bag, and in stage three, air passes through a fine mesh stainless steel screen. In stage four, air is drawn through an ULPA Exhaust Filter—which is 99.999% effective in removing particles 0.12µm or larger—so that air returns to the environment "white-room" clean. The sturdy, electropolished stainless steel construction ensures clean and dependable performance; an easily removable cover allows access to the bags for simple replacement. Comes complete with a 3' (914 mm) flexible hose, two 20" (508 mm) extension wands, crevice tool, five extra disposable bags, one ULPA Exhaust Filter, Mini-Tool Kit, and carrying case.
  • Completely portable, hand-held design lets it clean where no other vacuum can!
  • Ideal for removing chemical powders in bio cabinets and other enclosures.
  • Also operates as a clean air source for glove boxes and other controlled environments.
  • Four-stage filtering system removes particle (to 0.12µm) from exhaust system.
  • Made of cleanroom-compatible material, including electropolished stainless steel housing.

The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust from the air before returning the air to the workplace. The small size, light weight, and flexible attachments of this cleaner make it ideal for cleaning tight corners and delicate equipment that a larger cleaner just can't reach!

During the first and second vacuum stages, large particles are trapped in a disposable bag and a permanent cloth bag, and in stage three, air passes through a fine mesh stainless steel screen. In stage four, air is drawn through an ULPA Exhaust Filter—which is 99.999% effective in removing particles 0.12µm or larger—so that air returns to the environment "white-room" clean.

The sturdy, electropolished stainless steel construction ensures clean and dependable performance; an easily removable cover allows access to the bags for simple replacement. Comes complete with a 3' (914 mm) flexible hose, two 20" (508 mm) extension wands, crevice tool, five extra disposable bags, one ULPA Exhaust Filter, Mini-Tool Kit, and carrying case.

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Cleaners
Product Number 5100-00
Product Name MicroVac™ Vacuum Cleaner
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Turbine
Applications Cleanroom; FinePowders; Cleanroom filtering
Features Continuous Duty; HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Wet
Applications Coolant / Oil Mist; Spill Recovery
View Details
HEPA-Filtered Vacuum Cleaner - 1001-00 - Terra Universal, Inc.
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Centrifugal
View Details
Air Operated Sump Cleaner - Sump Shark® SA3-DT - CECOR
Specs
Vacuum Type Drum Top
Media Vacuumed Wet
Technology Air-operated Venturi
View Details