Terra Universal, Inc. Bench top Muffle Furnace 4001-84

Description
Features a heating range from 100°C to 1200°C (212°F to 2192°F) Chamber offers 120 or 350 cubic inches (0.006 m³ or 0.002 m³) of heating space Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only) Choose between electronic single set point control and programmable control .375" (10 mm) port allows injection of special atmospheres or monitoring of chamber temperature with independent measuring device These muffle furnaces use open coil heating elements on both sides of the heating chamber to allow fast heating with minimal temperature gradient. This energy efficiency is enhanced through the use of high thermal-efficient ceramic insulation surrounding the chamber. The free-floating, ceramic fiber door includes a chamber plug that prevents heat loss around the door by totally sealing when the spring-loaded door is closed. Free Shipping!
Description
Features a heating range from 100°C to 1200°C (212°F to 2192°F) Chamber offers 120 or 350 cubic inches (0.006 m³ or 0.002 m³) of heating space Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only) Choose between electronic single set point control and programmable control .375" (10 mm) port allows injection of special atmospheres or monitoring of chamber temperature with independent measuring device These muffle furnaces use open coil heating elements on both sides of the heating chamber to allow fast heating with minimal temperature gradient. This energy efficiency is enhanced through the use of high thermal-efficient ceramic insulation surrounding the chamber. The free-floating, ceramic fiber door includes a chamber plug that prevents heat loss around the door by totally sealing when the spring-loaded door is closed. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Bench top Muffle Furnace - 4001-84 - Terra Universal, Inc.
Fullerton, CA, USA
Bench top Muffle Furnace
4001-84
Bench top Muffle Furnace 4001-84
Features a heating range from 100°C to 1200°C (212°F to 2192°F) Chamber offers 120 or 350 cubic inches (0.006 m³ or 0.002 m³) of heating space Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only) Choose between electronic single set point control and programmable control .375" (10 mm) port allows injection of special atmospheres or monitoring of chamber temperature with independent measuring device These muffle furnaces use open coil heating elements on both sides of the heating chamber to allow fast heating with minimal temperature gradient. This energy efficiency is enhanced through the use of high thermal-efficient ceramic insulation surrounding the chamber. The free-floating, ceramic fiber door includes a chamber plug that prevents heat loss around the door by totally sealing when the spring-loaded door is closed. Free Shipping!
  • Features a heating range from 100°C to 1200°C (212°F to 2192°F)
  • Chamber offers 120 or 350 cubic inches (0.006 m³ or 0.002 m³) of heating space
  • Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only)
  • Choose between electronic single set point control and programmable control
  • .375" (10 mm) port allows injection of special atmospheres or monitoring of chamber temperature with independent measuring device

These muffle furnaces use open coil heating elements on both sides of the heating chamber to allow fast heating with minimal temperature gradient. This energy efficiency is enhanced through the use of high thermal-efficient ceramic insulation surrounding the chamber. The free-floating, ceramic fiber door includes a chamber plug that prevents heat loss around the door by totally sealing when the spring-loaded door is closed.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Furnaces
Product Number 4001-84
Product Name Bench top Muffle Furnace
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Controller Type Programmable
Programmable Control Type Prog. 8 Ramp & 8 Dwell
Voltages 120 VAC - 50/60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Bench top Muffle Furnace - 4001-85-220 - Terra Universal, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Controller Type Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details