Terra Universal, Inc. Sorvall Stratos Centrifuge, Refrigerated 120V 3617-99

Description
The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
Description
The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Sorvall Stratos Centrifuge, Refrigerated 120V - 3617-99 - Terra Universal, Inc.
Fullerton, CA, USA
Sorvall Stratos Centrifuge, Refrigerated 120V
3617-99
Sorvall Stratos Centrifuge, Refrigerated 120V 3617-99
The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!

The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Centrifuges
Product Number 3617-99
Product Name Sorvall Stratos Centrifuge, Refrigerated 120V
Display Digital
General Features Interchangeable Rotors; Programmable
Configuration Benchtop
Speed Super
Analysis Method Preparative
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Megafuge 16 Centrifuge, Refrigerated 230 V - 1710-00 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Cyclograph Deluxe Centrifugal Chromotography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details