Terra Universal, Inc. High-Capacity Vacuum Chamber 3404-03

Description
28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing of process area Includes piping, fittings, and solenoid valve for easy vacuum pump connection and control (order pump and vacuum controller separately below) Internal 18"W (457 mm) shelf supports load up to 75 lbs. (34 kg.) Optional powder-coated steel stand with 6" (152 mm)-diameter casers provide ample support for all system components
Description
28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing of process area Includes piping, fittings, and solenoid valve for easy vacuum pump connection and control (order pump and vacuum controller separately below) Internal 18"W (457 mm) shelf supports load up to 75 lbs. (34 kg.) Optional powder-coated steel stand with 6" (152 mm)-diameter casers provide ample support for all system components

Suppliers

Company
Product
Description
Supplier Links
High-Capacity Vacuum Chamber - 3404-03 - Terra Universal, Inc.
Fullerton, CA, USA
High-Capacity Vacuum Chamber
3404-03
High-Capacity Vacuum Chamber 3404-03
28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing of process area Includes piping, fittings, and solenoid valve for easy vacuum pump connection and control (order pump and vacuum controller separately below) Internal 18"W (457 mm) shelf supports load up to 75 lbs. (34 kg.) Optional powder-coated steel stand with 6" (152 mm)-diameter casers provide ample support for all system components
  • 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies
  • 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg
  • 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing of process area
  • Includes piping, fittings, and solenoid valve for easy vacuum pump connection and control (order pump and vacuum controller separately below)
  • Internal 18"W (457 mm) shelf supports load up to 75 lbs. (34 kg.)
  • Optional powder-coated steel stand with 6" (152 mm)-diameter casers provide ample support for all system components
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Chambers and Components
Product Number 3404-03
Product Name High-Capacity Vacuum Chamber
Features / Options Access Door; Heaters to bakeout surface absorbed gases or remove condensation (optional feature); Internal Lighting (optional feature); Liner or shutter to prevent wall deposition (optional feature); Load lock or sample transfer air lock (optional feature); Mirror Polished or Electro-polished Surfaces (optional feature); Viewports, Feedthroughs or Other Ports (optional feature); Heat or Magnetic Shield (optional feature); Cooling (optional feature); Window for X-ray or Surface Analysis
Chamber / Component Type Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
Shape Cylindrical; Size, shape can be customized
Chamber Material Aluminum; Stainless Steel (optional feature); Steel; Aluminum door; Teflon lining available
Vacuum / Pressure Range Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); Elevated or Positive Pressures (> 760 torr) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Pedestal & Heater Assemblies -  - Technetics Group
Specs
Features / Options Heaters to bakeout surface absorbed gases or remove condensation
View Details
Specs
Chamber / Component Type Beam Pipe
Shape Cylindrical
Chamber Material Aluminum (optional feature); Stainless Steel (optional feature); Titanium, Beryllium
View Details
Acrylic Vacuum Chamber - 5235-01A - Terra Universal, Inc.
Specs
Features / Options Access Door; Heaters to bakeout surface absorbed gases or remove condensation (optional feature); Load lock or sample transfer air lock (optional feature); Viewports, Feedthroughs or Other Ports (optional feature); Heat or Magnetic Shield (optional feature); Cooling (optional feature)
Chamber / Component Type Custom or Special (optional feature); Degassing Box
Shape Rectangular; Size, shape can be customized
View Details
Loadlock Chamber -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Chamber / Component Type Load Lock
Shape Cylindrical
Chamber Material Stainless Steel
View Details