Terra Universal, Inc. Pharmacy Compounding Cleanroom 2900-52A

Description
Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations Powder-coated steel support frame creates a rigid, durable structure that requires no external bracing or ceiling support Mirror-finish electropolished 304 stainless steel trim is easy to clean Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents Terra's Compounding Clean Rooms provide the ideal environment for compounding sterile injectables and other critical operations. Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99% particle-free air (measured at 0.3 µm diameter), far exceeding the ISO 7 condition stipulated by USP-797 for compounding clean rooms. In fact, the primary processing area meets ISO 5 (Class 100) cleanliness standards. Select between 6'W x 8'L and 6'W x 10'L floor plans. Both rooms include a sliding clean vinyl curtain that creates a separate antechamber for personnel gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are available with either rigid polycarbonate or static-dissipative PVC panels. Both offer superior resistance to chemicals, including alcohol and most germicides. By dissipating surface static charges that attract and hold particles, static-dissipative PVC also enhances contamination control. An external swing door is included. All units are 7' high (filter face to floor).
Description
Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations Powder-coated steel support frame creates a rigid, durable structure that requires no external bracing or ceiling support Mirror-finish electropolished 304 stainless steel trim is easy to clean Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents Terra's Compounding Clean Rooms provide the ideal environment for compounding sterile injectables and other critical operations. Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99% particle-free air (measured at 0.3 µm diameter), far exceeding the ISO 7 condition stipulated by USP-797 for compounding clean rooms. In fact, the primary processing area meets ISO 5 (Class 100) cleanliness standards. Select between 6'W x 8'L and 6'W x 10'L floor plans. Both rooms include a sliding clean vinyl curtain that creates a separate antechamber for personnel gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are available with either rigid polycarbonate or static-dissipative PVC panels. Both offer superior resistance to chemicals, including alcohol and most germicides. By dissipating surface static charges that attract and hold particles, static-dissipative PVC also enhances contamination control. An external swing door is included. All units are 7' high (filter face to floor).

Suppliers

Company
Product
Description
Supplier Links
Pharmacy Compounding Cleanroom - 2900-52A - Terra Universal, Inc.
Fullerton, CA, USA
Pharmacy Compounding Cleanroom
2900-52A
Pharmacy Compounding Cleanroom 2900-52A
Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations Powder-coated steel support frame creates a rigid, durable structure that requires no external bracing or ceiling support Mirror-finish electropolished 304 stainless steel trim is easy to clean Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents Terra's Compounding Clean Rooms provide the ideal environment for compounding sterile injectables and other critical operations. Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99% particle-free air (measured at 0.3 µm diameter), far exceeding the ISO 7 condition stipulated by USP-797 for compounding clean rooms. In fact, the primary processing area meets ISO 5 (Class 100) cleanliness standards. Select between 6'W x 8'L and 6'W x 10'L floor plans. Both rooms include a sliding clean vinyl curtain that creates a separate antechamber for personnel gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are available with either rigid polycarbonate or static-dissipative PVC panels. Both offer superior resistance to chemicals, including alcohol and most germicides. By dissipating surface static charges that attract and hold particles, static-dissipative PVC also enhances contamination control. An external swing door is included. All units are 7' high (filter face to floor).
  • Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment
  • Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
  • Powder-coated steel support frame creates a rigid, durable structure that requires no external bracing or ceiling support
  • Mirror-finish electropolished 304 stainless steel trim is easy to clean
  • Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents

Terra's Compounding Clean Rooms provide the ideal environment for compounding sterile injectables and other critical operations.

Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99% particle-free air (measured at 0.3 µm diameter), far exceeding the ISO 7 condition stipulated by USP-797 for compounding clean rooms. In fact, the primary processing area meets ISO 5 (Class 100) cleanliness standards.

Select between 6'W x 8'L and 6'W x 10'L floor plans. Both rooms include a sliding clean vinyl curtain that creates a separate antechamber for personnel gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately).

Hardwall designs are available with either rigid polycarbonate or static-dissipative PVC panels. Both offer superior resistance to chemicals, including alcohol and most germicides. By dissipating surface static charges that attract and hold particles, static-dissipative PVC also enhances contamination control. An external swing door is included. All units are 7' high (filter face to floor).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanrooms
Product Number 2900-52A
Product Name Pharmacy Compounding Cleanroom
Fabrication Modular Hardwall; Mini Environment; Includes Antechamber
Cleanliness Class 1 (optional feature); 10 (optional feature); 100; 1,000; 10,000; 100,000; Meets USP-797 Requirements
Features Gowning Area
Certifications ISO, CE, USP, FedStd 209 Available
Frame Construction Powder-coated Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hardwall Cleanroom - 6600-01 - Terra Universal, Inc.
Specs
Fabrication Modular Hardwall; Mini Environment; No External Support Needed
Cleanliness Class 1; 10; 100; 1,000; 10,000; 100,000; Configurable to Any Cleanliness Std
Features Movable; Air Shower (optional feature); Product / Tool Pass Through (optional feature); Gowning Area (optional feature)
View Details
Modular Cleanroom Systems -  - Plascore Incorporated
Plascore Incorporated
Specs
Fabrication Modular Hardwall
Filter / Fan Unit HEPA Filter
Material Aluminum
View Details
Portable Softwall Cleanroom -  - SDI
Specs
Fabrication Modular Softwall
Cleanliness Class 10,000
Features Movable
View Details