Terra Universal, Inc. BioSafe®304 Stainless Steel Pass-Through 2636-67A-2

Description
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for optimal cleanliness Unique, durable, no-maintenance mechanical interlock is isolated outside the pass-through chamber to eliminate microbial exposure (see pass-through door illustration) No-lip design simplifies material transfer by eliminating clearance restrictions Electropolished stainless steel chamber (304 or 316SS) won’t shed particles, resists disinfectants and other chemicals BioSeal™ edge seals against non-contaminating, non-outgassing, chemically resistant polyurethane inset into the door BioSafe® Stainless Steel Pass-Through Chambers — Optimized for Aseptic Biological and Pharmaceutical Requirements These unique Pass Throughs feature all-continuous-seam welds with radius corners to produce ultra-clean, smooth internal surfaces that wipe down quickly and easily. Their no-lip design eliminates clearance restrictions and gives you full use of the chamber interior. This design simplifies the transfer of materials into and out of the cleanroom or laboratory. All components of these chambers have been engineered to optimize cleanliness and simplify disinfection. The doors feature inset polyurethane, a durable, chemically resistant, non-contaminating elastomer, which seals against the raised edge along the chamber perimeter. This bioseal eliminates the need for adhesive gaskets that can creep, crack and outgas.
Description
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for optimal cleanliness Unique, durable, no-maintenance mechanical interlock is isolated outside the pass-through chamber to eliminate microbial exposure (see pass-through door illustration) No-lip design simplifies material transfer by eliminating clearance restrictions Electropolished stainless steel chamber (304 or 316SS) won’t shed particles, resists disinfectants and other chemicals BioSeal™ edge seals against non-contaminating, non-outgassing, chemically resistant polyurethane inset into the door BioSafe® Stainless Steel Pass-Through Chambers — Optimized for Aseptic Biological and Pharmaceutical Requirements These unique Pass Throughs feature all-continuous-seam welds with radius corners to produce ultra-clean, smooth internal surfaces that wipe down quickly and easily. Their no-lip design eliminates clearance restrictions and gives you full use of the chamber interior. This design simplifies the transfer of materials into and out of the cleanroom or laboratory. All components of these chambers have been engineered to optimize cleanliness and simplify disinfection. The doors feature inset polyurethane, a durable, chemically resistant, non-contaminating elastomer, which seals against the raised edge along the chamber perimeter. This bioseal eliminates the need for adhesive gaskets that can creep, crack and outgas.

Suppliers

Company
Product
Description
Supplier Links
BioSafe®304 Stainless Steel Pass-Through - 2636-67A-2 - Terra Universal, Inc.
Fullerton, CA, USA
BioSafe®304 Stainless Steel Pass-Through
2636-67A-2
BioSafe®304 Stainless Steel Pass-Through 2636-67A-2
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for optimal cleanliness Unique, durable, no-maintenance mechanical interlock is isolated outside the pass-through chamber to eliminate microbial exposure (see pass-through door illustration) No-lip design simplifies material transfer by eliminating clearance restrictions Electropolished stainless steel chamber (304 or 316SS) won’t shed particles, resists disinfectants and other chemicals BioSeal™ edge seals against non-contaminating, non-outgassing, chemically resistant polyurethane inset into the door BioSafe® Stainless Steel Pass-Through Chambers — Optimized for Aseptic Biological and Pharmaceutical Requirements These unique Pass Throughs feature all-continuous-seam welds with radius corners to produce ultra-clean, smooth internal surfaces that wipe down quickly and easily. Their no-lip design eliminates clearance restrictions and gives you full use of the chamber interior. This design simplifies the transfer of materials into and out of the cleanroom or laboratory. All components of these chambers have been engineered to optimize cleanliness and simplify disinfection. The doors feature inset polyurethane, a durable, chemically resistant, non-contaminating elastomer, which seals against the raised edge along the chamber perimeter. This bioseal eliminates the need for adhesive gaskets that can creep, crack and outgas.

Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection

  • Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes
  • Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for optimal cleanliness
  • Unique, durable, no-maintenance mechanical interlock is isolated outside the pass-through chamber to eliminate microbial exposure (see pass-through door illustration)
  • No-lip design simplifies material transfer by eliminating clearance restrictions
  • Electropolished stainless steel chamber (304 or 316SS) won’t shed particles, resists disinfectants and other chemicals
  • BioSeal™ edge seals against non-contaminating, non-outgassing, chemically resistant polyurethane inset into the door

BioSafe® Stainless Steel Pass-Through Chambers — Optimized for Aseptic Biological and Pharmaceutical Requirements

These unique Pass Throughs feature all-continuous-seam welds with radius corners to produce ultra-clean, smooth internal surfaces that wipe down quickly and easily. Their no-lip design eliminates clearance restrictions and gives you full use of the chamber interior. This design simplifies the transfer of materials into and out of the cleanroom or laboratory.

All components of these chambers have been engineered to optimize cleanliness and simplify disinfection. The doors feature inset polyurethane, a durable, chemically resistant, non-contaminating elastomer, which seals against the raised edge along the chamber perimeter. This bioseal eliminates the need for adhesive gaskets that can creep, crack and outgas.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanroom Pass Throughs
Product Number 2636-67A-2
Product Name BioSafe®304 Stainless Steel Pass-Through
Inside Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BioSafe®304 Stainless Steel Pass-Through - 2636-59A-2 - Terra Universal, Inc.
Specs
Inside Width 12 inch (305 mm)
Inside Depth 12 inch (305 mm)
Inside Height 12 inch (305 mm)
View Details
Wall Mount Straight Thru Welded Stainless Steel Single Doors Bio-Design Pass Thrus - CAP18WBD-SST-18Wx18Hx18D - Clean Air Products
Specs
Inside Width 18 inch (457 mm)
Inside Depth 18 inch (457 mm)
Inside Height 18 inch (457 mm)
View Details