Terra Universal, Inc. Cleanroom Oven 2148-15

Description
Provides stable drying at temperatures to 60°C (140°F) +/- 2°C 67.5 cubic-foot (1.9 m³) chamber provides ample space for large materials 304 stainless steel construction, inside and out, provides durable, easy-clean surfaces Compact design occupies minimal space but offers roomy internal chamber Internal HEPA-filtered air shower recirculates particle-free air throughout the processing chamber This oven provides a stable elevated temperature (60°C, ± 2°C) for a very large stainless steel chamber: 36"W x 36"D x 90"H (914 mm x 914 mm x 2286 mm), 67.5 cu. ft. (1.9 m³). Air or process gas is forced through dual HEPA filters located above the ceiling of the process chamber; continuous recirculation ensures temperature uniformity and a better-than Class 100 (ISO 5) process environment. Includes temperature uniformity certification based on 9-point temperature mapping.
Description
Provides stable drying at temperatures to 60°C (140°F) +/- 2°C 67.5 cubic-foot (1.9 m³) chamber provides ample space for large materials 304 stainless steel construction, inside and out, provides durable, easy-clean surfaces Compact design occupies minimal space but offers roomy internal chamber Internal HEPA-filtered air shower recirculates particle-free air throughout the processing chamber This oven provides a stable elevated temperature (60°C, ± 2°C) for a very large stainless steel chamber: 36"W x 36"D x 90"H (914 mm x 914 mm x 2286 mm), 67.5 cu. ft. (1.9 m³). Air or process gas is forced through dual HEPA filters located above the ceiling of the process chamber; continuous recirculation ensures temperature uniformity and a better-than Class 100 (ISO 5) process environment. Includes temperature uniformity certification based on 9-point temperature mapping.

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Oven - 2148-15 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom Oven
2148-15
Cleanroom Oven 2148-15
Provides stable drying at temperatures to 60°C (140°F) +/- 2°C 67.5 cubic-foot (1.9 m³) chamber provides ample space for large materials 304 stainless steel construction, inside and out, provides durable, easy-clean surfaces Compact design occupies minimal space but offers roomy internal chamber Internal HEPA-filtered air shower recirculates particle-free air throughout the processing chamber This oven provides a stable elevated temperature (60°C, ± 2°C) for a very large stainless steel chamber: 36"W x 36"D x 90"H (914 mm x 914 mm x 2286 mm), 67.5 cu. ft. (1.9 m³). Air or process gas is forced through dual HEPA filters located above the ceiling of the process chamber; continuous recirculation ensures temperature uniformity and a better-than Class 100 (ISO 5) process environment. Includes temperature uniformity certification based on 9-point temperature mapping.
  • Provides stable drying at temperatures to 60°C (140°F) +/- 2°C
  • 67.5 cubic-foot (1.9 m³) chamber provides ample space for large materials
  • 304 stainless steel construction, inside and out, provides durable, easy-clean surfaces
  • Compact design occupies minimal space but offers roomy internal chamber
  • Internal HEPA-filtered air shower recirculates particle-free air throughout the processing chamber

This oven provides a stable elevated temperature (60°C, ± 2°C) for a very large stainless steel chamber: 36"W x 36"D x 90"H (914 mm x 914 mm x 2286 mm), 67.5 cu. ft. (1.9 m³). Air or process gas is forced through dual HEPA filters located above the ceiling of the process chamber; continuous recirculation ensures temperature uniformity and a better-than Class 100 (ISO 5) process environment.

Includes temperature uniformity certification based on 9-point temperature mapping.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Ovens
Product Number 2148-15
Product Name Cleanroom Oven
External Bench / Cabinet
Features AirFilter
Heat Source Electric / Resistance
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Class 100 Depryogenation Oven - H1F 1300 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Class 100 Cleanroom Oven - 3700-15 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance
View Details
Clean Process Benchtop Oven - LCD 1-51 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details