Terra Universal, Inc. Ionizing Bar 2005-3

Description
Provides safe, effective static neutralization inside a hood or similar enclosure. Designed for overhead chamber mounting, it generates a balanced stream of positive and negative ions to neutralize surface static charges, safeguarding ESD-sensitive materials. The replaceable, machined titanium emitter points are long-lasting and field-replaceable. Power: 120/240VAC (specify desired 24VAC output transformer).
Description
Provides safe, effective static neutralization inside a hood or similar enclosure. Designed for overhead chamber mounting, it generates a balanced stream of positive and negative ions to neutralize surface static charges, safeguarding ESD-sensitive materials. The replaceable, machined titanium emitter points are long-lasting and field-replaceable. Power: 120/240VAC (specify desired 24VAC output transformer).

Suppliers

Company
Product
Description
Supplier Links
Ionizing Bar - 2005-3 - Terra Universal, Inc.
Fullerton, CA, USA
Ionizing Bar
2005-3
Ionizing Bar 2005-3
Provides safe, effective static neutralization inside a hood or similar enclosure. Designed for overhead chamber mounting, it generates a balanced stream of positive and negative ions to neutralize surface static charges, safeguarding ESD-sensitive materials. The replaceable, machined titanium emitter points are long-lasting and field-replaceable. Power: 120/240VAC (specify desired 24VAC output transformer).

Provides safe, effective static neutralization inside a hood or similar enclosure. Designed for overhead chamber mounting, it generates a balanced stream of positive and negative ions to neutralize surface static charges, safeguarding ESD-sensitive materials. The replaceable, machined titanium emitter points are long-lasting and field-replaceable. Power: 120/240VAC (specify desired 24VAC output transformer).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ionizers and Static Eliminators
Product Number 2005-3
Product Name Ionizing Bar
Ionizer type Ionizer Bar
Length 11 to 44 inch (279 to 1118 mm)
Width 1.2 inch (30.48 mm)
Depth 2.1 inch (53.34 mm)
Emitter specs number 2 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Ionizing Blower - 2005-30/32/31-220 - Terra Universal, Inc.
Specs
Ionizer type Benchtop
Length 22 to 44 inch (559 to 1118 mm)
Width 1.2 inch (30.48 mm)
View Details