Terra Universal, Inc. Cleanroom IonBar™ 6701-9

Description
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for glove boxes and flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts
Description
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for glove boxes and flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts

Suppliers

Company
Product
Description
Supplier Links
Cleanroom IonBar™ - 6701-9 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom IonBar™
6701-9
Cleanroom IonBar™ 6701-9
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom Also ideal for glove boxes and flow hoods State-of-the-art technology guarantees intrinsically balanced ionization Requires no calibration—automati cally maintains ion balance of ± 50 volts
  • Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD
  • Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces
  • Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the cleanroom
  • Also ideal for glove boxes and flow hoods
  • State-of-the-art technology guarantees intrinsically balanced ionization
  • Requires no calibration—automatically maintains ion balance of ± 50 volts
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ionizers and Static Eliminators
Product Number 6701-9
Product Name Cleanroom IonBar™
Ionizer type Ceiling Emitter; Ionizer Bar
Length 24 to 48 inch (610 to 1219 mm)
Width 24 inch (610 mm)
Depth 2.1 inch (53.34 mm)
Emitter specs number 4 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Earth-Rite® MULTIPOINT II -  - Newson Gale
Specs
Input Voltage 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Gen4 Ionizing Bars -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 108 inch (2743 mm)
Emitter material Stainless Steel
View Details
Ionizing Blower - 2005-30/32/31-220 - Terra Universal, Inc.
Specs
Ionizer type Benchtop
Length 22 to 44 inch (559 to 1118 mm)
Width 1.2 inch (30.48 mm)
View Details