Terra Universal, Inc. Negative Pressure Plastic Glovebox 200

Description
Ideal for drying, degassing, and ventilation applications Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress Sturdy construction allows sustained negative pressure operation at 5" WG (29.9"Hg in vacuum antechamber) Solvent welding and chrome-plated hardware ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations Vacuum safety valve included to prevent damage to walls or seal Glove Box Solutions for Every Industry These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure. Clean, Sturdy, Versatile Each chamber is fabricated out of solvent-welded .5" (13 mm) transparent material that combines full visibility with light weight, cleanliness and durability. Dual glove ports allow full access to work in progress. Select acrylic for general applications, or polycarbonate for resistance to a wide range of chemicals and thermal stress. Equipped with a vacuum safety valve on a standard basis, these chambers are designed for operations with sustained negative pressures down to 5" WG (Water Gauge). All hardware, including latches and hinges, is chrome-plated, and solvent welding ensures a strong, seamless, air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural rigidity of the door by a factor of five. A built-in LiftLatch securely seals the door without applying lateral torque that could damage hinges. All doors include unique, one-piece "e"-profile elastomer gaskets that will not compress or migrate over time. Their superb sealing capability saves nitrogen, eliminates maintenance, and extends the service life of access doors—typically the only component of a glove box that shows wear.
Description
Ideal for drying, degassing, and ventilation applications Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress Sturdy construction allows sustained negative pressure operation at 5" WG (29.9"Hg in vacuum antechamber) Solvent welding and chrome-plated hardware ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations Vacuum safety valve included to prevent damage to walls or seal Glove Box Solutions for Every Industry These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure. Clean, Sturdy, Versatile Each chamber is fabricated out of solvent-welded .5" (13 mm) transparent material that combines full visibility with light weight, cleanliness and durability. Dual glove ports allow full access to work in progress. Select acrylic for general applications, or polycarbonate for resistance to a wide range of chemicals and thermal stress. Equipped with a vacuum safety valve on a standard basis, these chambers are designed for operations with sustained negative pressures down to 5" WG (Water Gauge). All hardware, including latches and hinges, is chrome-plated, and solvent welding ensures a strong, seamless, air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural rigidity of the door by a factor of five. A built-in LiftLatch securely seals the door without applying lateral torque that could damage hinges. All doors include unique, one-piece "e"-profile elastomer gaskets that will not compress or migrate over time. Their superb sealing capability saves nitrogen, eliminates maintenance, and extends the service life of access doors—typically the only component of a glove box that shows wear.

Suppliers

Company
Product
Description
Supplier Links
Negative Pressure Plastic Glovebox - 200 - Terra Universal, Inc.
Fullerton, CA, USA
Negative Pressure Plastic Glovebox
200
Negative Pressure Plastic Glovebox 200
Ideal for drying, degassing, and ventilation applications Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress Sturdy construction allows sustained negative pressure operation at 5" WG (29.9"Hg in vacuum antechamber) Solvent welding and chrome-plated hardware ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations Vacuum safety valve included to prevent damage to walls or seal Glove Box Solutions for Every Industry These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure. Clean, Sturdy, Versatile Each chamber is fabricated out of solvent-welded .5" (13 mm) transparent material that combines full visibility with light weight, cleanliness and durability. Dual glove ports allow full access to work in progress. Select acrylic for general applications, or polycarbonate for resistance to a wide range of chemicals and thermal stress. Equipped with a vacuum safety valve on a standard basis, these chambers are designed for operations with sustained negative pressures down to 5" WG (Water Gauge). All hardware, including latches and hinges, is chrome-plated, and solvent welding ensures a strong, seamless, air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural rigidity of the door by a factor of five. A built-in LiftLatch securely seals the door without applying lateral torque that could damage hinges. All doors include unique, one-piece "e"-profile elastomer gaskets that will not compress or migrate over time. Their superb sealing capability saves nitrogen, eliminates maintenance, and extends the service life of access doors—typically the only component of a glove box that shows wear.
  • Ideal for drying, degassing, and ventilation applications
  • Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress
  • Sturdy construction allows sustained negative pressure operation at 5" WG (29.9"Hg in vacuum antechamber)
  • Solvent welding and chrome-plated hardware ensure a completely noncontaminating environment
  • Optional remote filter/blower module provides safe exhaust fume venting or purification
  • Select cylindrical vacuum chamber for higher vacuum levels
  • 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
  • Vacuum safety valve included to prevent damage to walls or seal

Glove Box Solutions for Every Industry
These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure.

Clean, Sturdy, Versatile
Each chamber is fabricated out of solvent-welded .5" (13 mm) transparent material that combines full visibility with light weight, cleanliness and durability. Dual glove ports allow full access to work in progress. Select acrylic for general applications, or polycarbonate for resistance to a wide range of chemicals and thermal stress.

Equipped with a vacuum safety valve on a standard basis, these chambers are designed for operations with sustained negative pressures down to 5" WG (Water Gauge). All hardware, including latches and hinges, is chrome-plated, and solvent welding ensures a strong, seamless, air-tight structure that won't leak or outgas.

Improved Access Doors Reduce Wear, Enhance Performance
Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural rigidity of the door by a factor of five. A built-in LiftLatch securely seals the door without applying lateral torque that could damage hinges.

All doors include unique, one-piece "e"-profile elastomer gaskets that will not compress or migrate over time. Their superb sealing capability saves nitrogen, eliminates maintenance, and extends the service life of access doors—typically the only component of a glove box that shows wear.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number 200
Product Name Negative Pressure Plastic Glovebox
Isolator Type Glovebox
Isolator Features Integrated Purifier (optional feature)
Glove Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS600 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 51.38 inch (1305 mm)
View Details
Glove Bag™ - Model S - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details
Full View Stainless Steel Glovebox - 500 - Terra Universal, Inc.
Specs
Isolator Type Glovebox
Isolator Features Two Sided; Integrated Gas Analyzer (optional feature)
Glove Ports 2 to 4
View Details
High Potent & Sterile Dual Isolators -  - Powder Systems Limited (PSL)
Powder Systems Limited (PSL)
Specs
Isolator Type Glovebox
Isolator Features Two Sided
View Details