Terra Universal, Inc. Static Dissipative PVC Pass-Through Chamber 1992-43D

Description
Cleanroom Pass-Through Benefits Contamination-free transfer of materials in and out of the cleanroom Eliminates unnecessary personnel entry Full range of sizes meets any application Stainless steel doors extend service life of plastic and laminate chamber—a must in a production environment! Foolproof interlock mechanism prevents cross-contamination, is reliable and maintenance-free Material options accommodate many application requirements, from chemical resistance to static control to fire safety Accessories include LockLatch™, safety sprinkler, air shower, and Class 10 HEPA filter/blower module Easy to install Shutting the Door on Contamination These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork. 304 Stainless steel or powder-coated steel pass-throughs ensure clean operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through. Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance with a surface resistivity of about 107 ohms/square for enhanced static and particle control. Each model features viewing windows of a compatible material. Doors on either side can be outfitted with a mechanical interlock that keeps personnel from passing particles through the chamber. This device allows only one door at a time to open, and thus the amount of air that can enter the cleanroom is restricted to a very small volume. The no-maintenance interlock has no power, gas, or other facility requirement, so it continues to operate when other systems shut down.
Description
Cleanroom Pass-Through Benefits Contamination-free transfer of materials in and out of the cleanroom Eliminates unnecessary personnel entry Full range of sizes meets any application Stainless steel doors extend service life of plastic and laminate chamber—a must in a production environment! Foolproof interlock mechanism prevents cross-contamination, is reliable and maintenance-free Material options accommodate many application requirements, from chemical resistance to static control to fire safety Accessories include LockLatch™, safety sprinkler, air shower, and Class 10 HEPA filter/blower module Easy to install Shutting the Door on Contamination These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork. 304 Stainless steel or powder-coated steel pass-throughs ensure clean operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through. Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance with a surface resistivity of about 107 ohms/square for enhanced static and particle control. Each model features viewing windows of a compatible material. Doors on either side can be outfitted with a mechanical interlock that keeps personnel from passing particles through the chamber. This device allows only one door at a time to open, and thus the amount of air that can enter the cleanroom is restricted to a very small volume. The no-maintenance interlock has no power, gas, or other facility requirement, so it continues to operate when other systems shut down.

Suppliers

Company
Product
Description
Supplier Links
Static Dissipative PVC Pass-Through Chamber - 1992-43D - Terra Universal, Inc.
Fullerton, CA, USA
Static Dissipative PVC Pass-Through Chamber
1992-43D
Static Dissipative PVC Pass-Through Chamber 1992-43D
Cleanroom Pass-Through Benefits Contamination-free transfer of materials in and out of the cleanroom Eliminates unnecessary personnel entry Full range of sizes meets any application Stainless steel doors extend service life of plastic and laminate chamber—a must in a production environment! Foolproof interlock mechanism prevents cross-contamination, is reliable and maintenance-free Material options accommodate many application requirements, from chemical resistance to static control to fire safety Accessories include LockLatch™, safety sprinkler, air shower, and Class 10 HEPA filter/blower module Easy to install Shutting the Door on Contamination These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork. 304 Stainless steel or powder-coated steel pass-throughs ensure clean operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through. Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance with a surface resistivity of about 107 ohms/square for enhanced static and particle control. Each model features viewing windows of a compatible material. Doors on either side can be outfitted with a mechanical interlock that keeps personnel from passing particles through the chamber. This device allows only one door at a time to open, and thus the amount of air that can enter the cleanroom is restricted to a very small volume. The no-maintenance interlock has no power, gas, or other facility requirement, so it continues to operate when other systems shut down.

Cleanroom Pass-Through Benefits

  • Contamination-free transfer of materials in and out of the cleanroom
  • Eliminates unnecessary personnel entry
  • Full range of sizes meets any application
  • Stainless steel doors extend service life of plastic and laminate chamber—a must in a production environment!
  • Foolproof interlock mechanism prevents cross-contamination, is reliable and maintenance-free
  • Material options accommodate many application requirements, from chemical resistance to static control to fire safety
  • Accessories include LockLatch™, safety sprinkler, air shower, and Class 10 HEPA filter/blower module
  • Easy to install

Shutting the Door on Contamination

These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork.

304 Stainless steel or powder-coated steel pass-throughs ensure clean operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through.

Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance with a surface resistivity of about 107 ohms/square for enhanced static and particle control. Each model features viewing windows of a compatible material.

Doors on either side can be outfitted with a mechanical interlock that keeps personnel from passing particles through the chamber. This device allows only one door at a time to open, and thus the amount of air that can enter the cleanroom is restricted to a very small volume. The no-maintenance interlock has no power, gas, or other facility requirement, so it continues to operate when other systems shut down.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanroom Pass Throughs
Product Number 1992-43D
Product Name Static Dissipative PVC Pass-Through Chamber
Inside Width 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electropolished 304 Stainless Steel Pass-Through Chamber - 6705-25D - Terra Universal, Inc.
Specs
Inside Width 22 inch (559 mm)
Inside Depth 24 inch (610 mm)
Inside Height 46 inch (1168 mm)
View Details
304 Stainless Steel Pass-Through Chamber - 1992-15C - Terra Universal, Inc.
Specs
Inside Width 24 inch (610 mm)
Inside Depth 36 inch (914 mm)
Inside Height 24 inch (610 mm)
View Details