Terra Universal, Inc. ULPA Filtration Vacuum Cleaner 1764-00

Description
4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency ESD protection with conductive plastic hose and accessories Ultra-quiet performance won't disturb cleanroom operations Positive twist safety latches for added security Meets OSHA electrical safety standards This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag (9.25-liter capacity) and napped cotton filters. In stage three, air passes through a specially designed microfilter rated 99.9986% efficient @ 0.5µm particles. In stage four, air passes through an ULPA Exhaust Filter which is 99.9995% effective in removing particles 0.12µm—so that air returns to the workplace "white-room" clean. Quiet 59dBA at 6.5 feet (1981 mm), this unit is grounded. It meets the electrical safety standards outlined in the Williams Steiger Occupational Safety and Health Act of 1970 (OSHA) and is listed by Underwriters Laboratories, Inc. This cleaner is interference-suppres sed, and its single-phase motor is equipped with a thermal protection device to prevent overheating. This unit is designed for intermittent duty. Complete with exhaust filter assembly, AES microfilter, two 22" (559 mm) stainless steel straight tubes, 3" (76 mm) round brush, combination 12" (305 mm) floor nozzle, 6'-6" (2012 mm) conductive plastic hose, trolley, 30' (9144 mm) power cord, conductive crevice nozzle, 5" (127 mm) utility nozzle, and package of five paper bags.
Description
4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency ESD protection with conductive plastic hose and accessories Ultra-quiet performance won't disturb cleanroom operations Positive twist safety latches for added security Meets OSHA electrical safety standards This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag (9.25-liter capacity) and napped cotton filters. In stage three, air passes through a specially designed microfilter rated 99.9986% efficient @ 0.5µm particles. In stage four, air passes through an ULPA Exhaust Filter which is 99.9995% effective in removing particles 0.12µm—so that air returns to the workplace "white-room" clean. Quiet 59dBA at 6.5 feet (1981 mm), this unit is grounded. It meets the electrical safety standards outlined in the Williams Steiger Occupational Safety and Health Act of 1970 (OSHA) and is listed by Underwriters Laboratories, Inc. This cleaner is interference-suppres sed, and its single-phase motor is equipped with a thermal protection device to prevent overheating. This unit is designed for intermittent duty. Complete with exhaust filter assembly, AES microfilter, two 22" (559 mm) stainless steel straight tubes, 3" (76 mm) round brush, combination 12" (305 mm) floor nozzle, 6'-6" (2012 mm) conductive plastic hose, trolley, 30' (9144 mm) power cord, conductive crevice nozzle, 5" (127 mm) utility nozzle, and package of five paper bags.

Suppliers

Company
Product
Description
Supplier Links
ULPA Filtration Vacuum Cleaner - 1764-00 - Terra Universal, Inc.
Fullerton, CA, USA
ULPA Filtration Vacuum Cleaner
1764-00
ULPA Filtration Vacuum Cleaner 1764-00
4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency ESD protection with conductive plastic hose and accessories Ultra-quiet performance won't disturb cleanroom operations Positive twist safety latches for added security Meets OSHA electrical safety standards This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag (9.25-liter capacity) and napped cotton filters. In stage three, air passes through a specially designed microfilter rated 99.9986% efficient @ 0.5µm particles. In stage four, air passes through an ULPA Exhaust Filter which is 99.9995% effective in removing particles 0.12µm—so that air returns to the workplace "white-room" clean. Quiet 59dBA at 6.5 feet (1981 mm), this unit is grounded. It meets the electrical safety standards outlined in the Williams Steiger Occupational Safety and Health Act of 1970 (OSHA) and is listed by Underwriters Laboratories, Inc. This cleaner is interference-suppres sed, and its single-phase motor is equipped with a thermal protection device to prevent overheating. This unit is designed for intermittent duty. Complete with exhaust filter assembly, AES microfilter, two 22" (559 mm) stainless steel straight tubes, 3" (76 mm) round brush, combination 12" (305 mm) floor nozzle, 6'-6" (2012 mm) conductive plastic hose, trolley, 30' (9144 mm) power cord, conductive crevice nozzle, 5" (127 mm) utility nozzle, and package of five paper bags.
  • 4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency
  • ESD protection with conductive plastic hose and accessories
  • Ultra-quiet performance won't disturb cleanroom operations
  • Positive twist safety latches for added security
  • Meets OSHA electrical safety standards

This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles.

Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag (9.25-liter capacity) and napped cotton filters. In stage three, air passes through a specially designed microfilter rated 99.9986% efficient @ 0.5µm particles. In stage four, air passes through an ULPA Exhaust Filter which is 99.9995% effective in removing particles 0.12µm—so that air returns to the workplace "white-room" clean.

Quiet 59dBA at 6.5 feet (1981 mm), this unit is grounded. It meets the electrical safety standards outlined in the Williams Steiger Occupational Safety and Health Act of 1970 (OSHA) and is listed by Underwriters Laboratories, Inc. This cleaner is interference-suppressed, and its single-phase motor is equipped with a thermal protection device to prevent overheating. This unit is designed for intermittent duty.

Complete with exhaust filter assembly, AES microfilter, two 22" (559 mm) stainless steel straight tubes, 3" (76 mm) round brush, combination 12" (305 mm) floor nozzle, 6'-6" (2012 mm) conductive plastic hose, trolley, 30' (9144 mm) power cord, conductive crevice nozzle, 5" (127 mm) utility nozzle, and package of five paper bags.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Cleaners
Product Number 1764-00
Product Name ULPA Filtration Vacuum Cleaner
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Technology Centrifugal
Applications Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
Features Continuous Duty; HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac™ Compressed Air Vacuum -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Wet
Applications Coolant, Liquids
View Details
Economy Cleanroom Wet/Dry Vacuum - 1763-15 - Terra Universal, Inc.
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Technology Centrifugal
View Details
MicroKlean Rotary Brush Vacuum - RB-1 X - SDI
Specs
Vacuum Type Central Vacuum System
Media Vacuumed Dry
Applications Cleanroom (optional feature); General Cleaning; Preclean for Tacky Roll Cleaners
View Details