Terra Universal, Inc. Economy Cleanroom Wet/Dry Vacuum 1763-15

Description
Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection and disposal options Prevents the vacuum's motor carbon dust from escaping through the exhaust system Designed specifically for cleanroom applications, this vacuum is equipped with a unique four-stage filtration system which is designed for liquid or dry pick-up with no filter change or adjustment. Optional internal HEPA filter ensures 99.97% of all ultrafine particles, toxic and nuisance, are retained down to and including 0.3 microns. ULPA filter ensures 99.999% down to and including 0.12 microns. The water-, rot-, mildew-, and corrosion-resistant main filter captures particles down to one micron and is covered by a splash guard to protect against excessive moisture and further extend the life of the HEPA filter. The pliable rubber inlet tube is designed to relieve caking and clogging caused by the collection of damp or sticky material. Multiple collection options include the 15-gallon (66.1 liter) vacuum tank, a polyliner or a five-gallon (22 liter) disposal pail. Detachable trolley features sturdy polyethylene construction and large, smooth wheels for easy decontamination and added maneuverability. The foam impact filter fits over and protects the float from clogging debris. Unit includes cleanroom option, HEPA filter, impact filter, main filter finger tubes, microfilter, and trolley assembly. The 120VAC version (1763-15) also includes: 10' (3048 mm) plastic hose, 2.5" (64 mm) double curved aluminum wand, 14" (356 mm) wet floor squeegee nozzle, 3" (76 mm) aluminum dust brush, 11" (279 mm) plastic crevice tool, and a package of 25 container polyliners.
Description
Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection and disposal options Prevents the vacuum's motor carbon dust from escaping through the exhaust system Designed specifically for cleanroom applications, this vacuum is equipped with a unique four-stage filtration system which is designed for liquid or dry pick-up with no filter change or adjustment. Optional internal HEPA filter ensures 99.97% of all ultrafine particles, toxic and nuisance, are retained down to and including 0.3 microns. ULPA filter ensures 99.999% down to and including 0.12 microns. The water-, rot-, mildew-, and corrosion-resistant main filter captures particles down to one micron and is covered by a splash guard to protect against excessive moisture and further extend the life of the HEPA filter. The pliable rubber inlet tube is designed to relieve caking and clogging caused by the collection of damp or sticky material. Multiple collection options include the 15-gallon (66.1 liter) vacuum tank, a polyliner or a five-gallon (22 liter) disposal pail. Detachable trolley features sturdy polyethylene construction and large, smooth wheels for easy decontamination and added maneuverability. The foam impact filter fits over and protects the float from clogging debris. Unit includes cleanroom option, HEPA filter, impact filter, main filter finger tubes, microfilter, and trolley assembly. The 120VAC version (1763-15) also includes: 10' (3048 mm) plastic hose, 2.5" (64 mm) double curved aluminum wand, 14" (356 mm) wet floor squeegee nozzle, 3" (76 mm) aluminum dust brush, 11" (279 mm) plastic crevice tool, and a package of 25 container polyliners.

Suppliers

Company
Product
Description
Supplier Links
Economy Cleanroom Wet/Dry Vacuum - 1763-15 - Terra Universal, Inc.
Fullerton, CA, USA
Economy Cleanroom Wet/Dry Vacuum
1763-15
Economy Cleanroom Wet/Dry Vacuum 1763-15
Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection and disposal options Prevents the vacuum's motor carbon dust from escaping through the exhaust system Designed specifically for cleanroom applications, this vacuum is equipped with a unique four-stage filtration system which is designed for liquid or dry pick-up with no filter change or adjustment. Optional internal HEPA filter ensures 99.97% of all ultrafine particles, toxic and nuisance, are retained down to and including 0.3 microns. ULPA filter ensures 99.999% down to and including 0.12 microns. The water-, rot-, mildew-, and corrosion-resistant main filter captures particles down to one micron and is covered by a splash guard to protect against excessive moisture and further extend the life of the HEPA filter. The pliable rubber inlet tube is designed to relieve caking and clogging caused by the collection of damp or sticky material. Multiple collection options include the 15-gallon (66.1 liter) vacuum tank, a polyliner or a five-gallon (22 liter) disposal pail. Detachable trolley features sturdy polyethylene construction and large, smooth wheels for easy decontamination and added maneuverability. The foam impact filter fits over and protects the float from clogging debris. Unit includes cleanroom option, HEPA filter, impact filter, main filter finger tubes, microfilter, and trolley assembly. The 120VAC version (1763-15) also includes: 10' (3048 mm) plastic hose, 2.5" (64 mm) double curved aluminum wand, 14" (356 mm) wet floor squeegee nozzle, 3" (76 mm) aluminum dust brush, 11" (279 mm) plastic crevice tool, and a package of 25 container polyliners.
  • Designed specifically for cleanroom applications
  • Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris
  • Features a unique four-stage filtration system and multiple collection and disposal options
  • Prevents the vacuum's motor carbon dust from escaping through the exhaust system

Designed specifically for cleanroom applications, this vacuum is equipped with a unique four-stage filtration system which is designed for liquid or dry pick-up with no filter change or adjustment.

Optional internal HEPA filter ensures 99.97% of all ultrafine particles, toxic and nuisance, are retained down to and including 0.3 microns. ULPA filter ensures 99.999% down to and including 0.12 microns.

The water-, rot-, mildew-, and corrosion-resistant main filter captures particles down to one micron and is covered by a splash guard to protect against excessive moisture and further extend the life of the HEPA filter.

The pliable rubber inlet tube is designed to relieve caking and clogging caused by the collection of damp or sticky material. Multiple collection options include the 15-gallon (66.1 liter) vacuum tank, a polyliner or a five-gallon (22 liter) disposal pail.

Detachable trolley features sturdy polyethylene construction and large, smooth wheels for easy decontamination and added maneuverability. The foam impact filter fits over and protects the float from clogging debris.

Unit includes cleanroom option, HEPA filter, impact filter, main filter finger tubes, microfilter, and trolley assembly. The 120VAC version (1763-15) also includes: 10' (3048 mm) plastic hose, 2.5" (64 mm) double curved aluminum wand, 14" (356 mm) wet floor squeegee nozzle, 3" (76 mm) aluminum dust brush, 11" (279 mm) plastic crevice tool, and a package of 25 container polyliners.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Cleaners
Product Number 1763-15
Product Name Economy Cleanroom Wet/Dry Vacuum
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Technology Centrifugal
Applications Cleanroom; FinePowders; Cleanroom filtering
Features Continuous Duty; HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Chip Vac™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Applications Abrasives; Metalworking Chips / Fluid; CNC's, Lathes, Saws, Mills, Drills, Grinders, Routers, Molding Machines, Adsorbent Pick-up
Airflow 40 SCFM (67.99 m³/hr)
View Details
Minuteman Explosion-Proof Vacuum - 1001-70 - Terra Universal, Inc.
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Technology Centrifugal
View Details
Specs
Vacuum Type Portable / Pedestrian Unit (optional feature); Stationary (optional feature)
Media Vacuumed Dry
Technology Regenerative
View Details