Terra Universal, Inc. BioZone Chamber 1695-25

Description
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.
Description
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.

Suppliers

Company
Product
Description
Supplier Links
BioZone Chamber - 1695-25 - Terra Universal, Inc.
Fullerton, CA, USA
BioZone Chamber
1695-25
BioZone Chamber 1695-25
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.
  • Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations
  • Segmented access shields afford easy access to large working area
  • Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open

This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open.

Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area.

The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Incubators
Product Number 1695-25
Product Name BioZone Chamber
Temperature Range 10 to 31 C (50 to 87.8 F)
Unlock Full Specs
to access all available technical data

Similar Products

Imperial III General Purpose Incubator - 5321-84-220 - Terra Universal, Inc.
Specs
Jacket Type Dry
Chamber Capacity 11.2 cubic feet (317 liters)
User Interface Digital
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
User Interface Digital
Display Type Digital Numerical Display
Operating Temperature ? to 113 F (? to 45 C)
View Details