REED-Direct Phase & Motor Rotation Tester RT-608

Description
Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single 9V battery Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm) Weight: 0.5 lb (230g)
Description
Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single 9V battery Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm) Weight: 0.5 lb (230g)

Suppliers

Company
Product
Description
Supplier Links
Phase & Motor Rotation Tester - RT-608 - REED-Direct
Niagara Falls, NY, USA
Phase & Motor Rotation Tester
RT-608
Phase & Motor Rotation Tester RT-608
Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single 9V battery Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm) Weight: 0.5 lb (230g)
  • Motor rotation tester consumes approx. 14mA
  • Complete with 40cm cables, colour-coded alligator clips and 9V battery
    SPECIFICATIONS:
    Frequency Range: 40 to 70 Hz
    Power Supply for Motor Rotation Tester: Single 9V battery
    Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm)
    Weight: 0.5 lb (230g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Phase Meters
Product Number RT-608
Product Name Phase & Motor Rotation Tester
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Phase Rotation Tester - RT-606 - REED-Direct
Specs
Form Factor Handheld
Display Type Analog
View Details
Phase Sequence Testers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
Display Type Digital
View Details
OMEGALUX® Phase Sequence Indicator - PHSEQ - OMEGA Engineering, Inc.
Specs
Form Factor Handheld
Display Type Analog
View Details