REED-Direct Phase Rotation Tester RT-606

Description
Low power consumption (less than 7mA) per phase Complete with 3 colour-coded alligator clips SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC) Dimensions: 4 x 2 x 1" (100 x 50 x 25mm) Weight: 0.33 lb (150g)
Description
Low power consumption (less than 7mA) per phase Complete with 3 colour-coded alligator clips SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC) Dimensions: 4 x 2 x 1" (100 x 50 x 25mm) Weight: 0.33 lb (150g)

Suppliers

Company
Product
Description
Supplier Links
Phase Rotation Tester - RT-606 - REED-Direct
Niagara Falls, NY, USA
Phase Rotation Tester
RT-606
Phase Rotation Tester RT-606
Low power consumption (less than 7mA) per phase Complete with 3 colour-coded alligator clips SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC) Dimensions: 4 x 2 x 1" (100 x 50 x 25mm) Weight: 0.33 lb (150g)
  • Low power consumption (less than 7mA) per phase
  • Complete with 3 colour-coded alligator clips
    SPECIFICATIONS:
    Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC)
    Dimensions: 4 x 2 x 1" (100 x 50 x 25mm)
    Weight: 0.33 lb (150g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Phase Meters
Product Number RT-606
Product Name Phase Rotation Tester
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Power Meter - 35992-321 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Display Type Digital
Operating Temp 0.0 to 40 C (32 to 104 F)
View Details
Phase Sequence Indicator - T-470A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type LED Lights
View Details
Phase & Motor Rotation Tester - RT-608 - REED-Direct
Specs
Form Factor Handheld
View Details