REED-Direct Thermometer, Surface 312FC

Description
Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in virtual thermal contact with the surface to be measured Relatively quick response time Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums SPECIFICATIONS: Accuracy: ±2% of full scale Time Constant: From 0.06 to 1 min. (depending on range) Dimensions: 2" dia. x 1/2 h. (5.1 x 1.3 cm) Weight: 1 1/2 oz. (43 g)
Description
Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in virtual thermal contact with the surface to be measured Relatively quick response time Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums SPECIFICATIONS: Accuracy: ±2% of full scale Time Constant: From 0.06 to 1 min. (depending on range) Dimensions: 2" dia. x 1/2 h. (5.1 x 1.3 cm) Weight: 1 1/2 oz. (43 g)

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Surface - 312FC - REED-Direct
Niagara Falls, NY, USA
Thermometer, Surface
312FC
Thermometer, Surface 312FC
Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in virtual thermal contact with the surface to be measured Relatively quick response time Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums SPECIFICATIONS: Accuracy: ±2% of full scale Time Constant: From 0.06 to 1 min. (depending on range) Dimensions: 2" dia. x 1/2 h. (5.1 x 1.3 cm) Weight: 1 1/2 oz. (43 g)
  • Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces
  • Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability
  • Sensor is located in a draft shield and is in virtual thermal contact with the surface to be measured
  • Relatively quick response time
  • Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums
    SPECIFICATIONS:
    Accuracy: ±2% of full scale
    Time Constant: From 0.06 to 1 min. (depending on range)
    Dimensions: 2" dia. x 1/2 h. (5.1 x 1.3 cm)
    Weight: 1 1/2 oz. (43 g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Dial Thermometers
Product Number 312FC
Product Name Thermometer, Surface
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 4315671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 120 C (248 F)
View Details
Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Brighton Electronics, Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range 0.0 to 220 F (-17.78 to 104 C)
Thermometer Type Bimetal
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range 50 to 400 F (10 to 204 C)
Divisions 5 +/-F (2.78 +/-C)
View Details