Base Metal Thermocouples (Style TCB) are dual-element and angle-element thermocouple assemblies designed to replace inserts in industrial thermocouple assemblies, using ceramic insulators. Style D features a dual set of thermocouple wires with 4-hole round alumina insulators in 14 ga. or 20 ga. wire sizes, with butt-welded or common junctions and ANSI Type K or J calibration. Style A features angle-mounted thermocouple wires with 2-hole round ceramic insulators in 8 ga., 14 ga., or 20 ga. wire sizes, available with twisted and welded or butt-welded junctions, and ANSI Type K or J calibration. Both styles have a minimum length of 3 inches for Style A and 6 to 99 inches for Style D. The insulator part numbers are COR-128-102 (14 ga. Style D), COR-128-101 (20 ga. Style D), COR-120-105 (8 ga. Style A), COR-120-104 (14 ga. Style A), and COR-120-106 (20 ga. Style A).
(Available in 14 ga. and 20 ga. only)
Dual set of thermocouple wires with 4-hole round alumina insulators
Angle thermocouple wires with 2-hole round ceramic insulators.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | Style TCB |
| Product Name | Base Metal Thermocouples |
| Base, Noble and Refractory Metal Type | J; K |