Fortinet TalkSwitch The TalkSwitch 240vs is the compact, all-in-one telephone system that puts the rich features of PBX systems into the reach of small offices. Its voicemail, multi-level auto attendants, innovative remote extensions and sophisticated call handling features help businesses look big, reduce communications costs, and stay connected everywhere. With standard connections for fast and easy installation and free PC configuration software, TalkSwitch 240vs system set-up and changes are a snap. TalkSwitch 240vs is the perfect phone system for new businesses, small offices and home-based businesses.
Features:
- Analog trunks: 2
- Analog extension interfaces: 4
- Extension capacity 16: 4 analog or IP, 12 pure IP extensions
- USB interface: 1
- Ethernet interface: 1
- Memory expansion: 1, 2, 4.5 and 9 hour memory cards
- Music input: Phono jack (1/8" mono) or stored .wav file
- PA output: Phono jack (1/8" mono) or stored .wav file
- Power source: 120 VAC, 60 Hz — In / 16 VAC, 1.5 A — Out
- Power-failure line to extension jacks
- Extension 4 connects to Line 1
- Includes 2 hours of memory
- 9 Auto Attendants
- 2 line ins
- Voicemail
- Remote Extensions
- Easy set-up
- Expandable
- Analog and IP phones
- Dial-By-Name Directory
- Voicemail to E-mail
- Music on Hold
- Call Cascade
- Ring Groups
- Uniform Call Distribution
- Call Queue
- Automatic Route Selection
- Toll Restriction
- Call Detail Record Logging
- Line Appearance (with TS-9133i and TS-480i phones)
- Multiple Language Prompts
- Call Forward
- Auto Fax Detection
- Call Conference
- Call Back/Call Bridge
- Mode Scheduling
- Call Hold/Transfer/Park
- Call Screening
- Intercom
- Call Pickup
- Distinctive Ring
- Public Announcement
- Remote Management
- LAN capability
- Free Software Upgrades
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | TALKSWITCH240-VS |
| Product Name | TalkSwitch 240 VS Small System PBX System |