With 16MB of built-in-memory ( up to 6 hours of record time), you'll be certain to get every last detail. It also comes with a multifunctional LCD display and 4 folders that can hold up to 200 files. You won't even have to worry about pressing record on this digital voice recorder; automatic voice activated recording will automatically begin recording at the first sound it senses and stop when it has ended.
Features:
- Up to 6 hours of digital record time
- Clip-on microphone included
- Built-in flash memory
- Advanced message edit
- Auto voice-activated record
- Record/play/pause/sk
- Time/date stamping functions
- Multi-functional display
- Digital recording up to 200 files in 4 folders
- Key lock function
- Digital volume up/down
- Built-in microphone
- Jacks for headphones, AC adapter, and external microphone
- Operates on 2 AAA batteries (not included) or 3V AC/DC converter (not included)
- Display size: .75" x .75"
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | RP5012 |
| Product Name | RCA - Thomson, Inc. 16MB Digital Voice Recorder |