Small voice mail system with 5 hours of digital message storage.
Features:
- 128 Real/Virtual Mailboxes
- Announcer Mailbox
- File Mailbox Groups (5 messaging groups)
- Custom Greetings, Mailboxes and Language per Mailbox
- Date and Time Stamp (Software optional - on or off)
- Skip Forward to next Message
- Message Delivery: Pager, Work Extension, Mobile, Home
- Message Notification: Message Waiting LCD/LED, Interrupted Dial Tone (dependent on host switch)
- Languages: Three are available on the VME-4000. American English, Spanish, and French
- Automatic Mode/System Schedules
- Directory Listing (dial by name, first or last, configurable)
- Fax Detection
- Reports: Configurations, Memory Usages, Traffic Reports
- Programming: PC programming (Windows based Utility Program), Touch-Tone Phone (using DTMF tones)
- Integration with most existing PBX and Key Systems: In-Band DTMF Integration, Out-Band Serial Port RS-232 (SMDI) Integration
- Dimensions (H x W x D): 7.9" x 8.7" x 1.6"
Telephone System Compatibility
- Avaya/Lucent
- Comdial
- Iwatsu
- Samsung
- Toshiba
- NEC
- Panasonic
- Uses in band DTMF signaling through analog ports, SMDI or both
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | PVL-205 |
| Product Name | Executive Voice ProphetVoice Light 2 Port/5 Hour Small.. |