The KX-TVA50 is the latest powerful contender in the voicemail industry. Improvements include expandability up to 6 ports and 8 hours of message storage as well as the ability to add an internal modem card so the programming of the voicemail system can be done from remote locations.
- Product not compatible with Windows Server Series
Restocking Fee:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 10% restock fee.
Features:
- Includes GUI Software
- 2 ports (expandable up to 6 using KX-TVA502 or KX-TVA503)
- Maximum 2 port capacity for KX-TA624 & KX-TA824 only
- 4 hours message storage (expandable up to 8 using KX-TVA524)
- Automated attendant
- Call screening
- Live call screening
- Remote live call screening (DPITS only)
- Callback number entry
- Caller ID name announcement
- Caller ID personal greeting
- Caller ID call routing
- Covering extension
- Custom service
- Direct mailbox access (DPITS and APITS)
- Email integration with the use of a LAN card (Model # KX-TVA594)
- Enhanced message notification
- External message delivery
- Fax detection
- Holiday service
- Intercom paging
- Interview service
- Voice mail service
- DTMF dialing method
- Flash time - 100/300/600/900 msec (programmable)
- CPC detection - None/6.5/150/300/450
- Type of line - loop start
- 2 - 5 digits extension numbering (programmable)
- Pause time - 100ms to 9900ms
- Light message waiting lamp
- Main CPU - 32-bit microprocessor
- Up to 64 mailboxes
- Unlimited number of messages
- Up to 360 second personal greeting message length
- 1 - 30 days or unlimited system message retention time (programmable)
- 1 - 60 minute maximum message length (programmable)
- 2 conductor telephone line integration with modular connector (RJ-11C)
- USB, LAN (optional using KX-TVA594) & modem data (optional using KX-TVA296) ports
- Two-way record (DPITS & APIT)
- Two-way transfer (DPITS and APITS only)
- Automatic configuration (DPITS and APITS)
- Dial by name
- Group delivery
- Message transfer (with or without comments)
- Day/Night service
- Voice prompts
- System reports
- Multilingual service
- Remote call forwarding set (DPITS only)
- Activity reports (mailbox information, call account, port usage, HDD usage, mailbox usage, fax call, call handling statistics, custom service, message status, subscriber setup, security information, hourly statistics and email)
- Greetings (after hours / busy / no answer)
- Internal message delivery
- Mailbox name
- Mailbox password
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | KX-TVA50 |
| Product Name | Panasonic 2 Port TVA50 Voice Mail System (Expandable To 6.. |