New version released August 2001. Partner Messaging R1.0 main module required for all Messaging configurations. Does NOT provide any voicemail ports. Use 2, 4 or 6 port PCMCIA cards to complete the configuration.
Features:
- Language - U.S. English, Latin American Spanish, or Canadian French (U.S. English)
- System Language - U.S. English, Latin American Spanish, or Canadian French (U.S. English)
- Language Mode - Monolingual or Bilingual (Monolingual)
- Call Answer Service Operator - 1 maximum (Extension 10)
- General Mailbox Owners - 1 per General Mailbox (Extension 10)
- Maximum Extension Length - 2, 3, or 4 digits (2 digits)
- Message Storage - 100 hours
- Mailbox Extensions - 200 maximum for any port configuration
- Maximum Number of Messages per Mailbox - 120 messages
- Mailbox Size - 5–180 minutes (administered per mailbox) (20 minutes)
- Message Length - 2–60 minutes (administered per mailbox) (4 minutes)
- Mailbox Language - U.S. English, Latin American Spanish, or Canadian French (System/Primary Language)
- Outcalling Permission - On or Off (Off)
- Record-a-Call Message Length - 1–60 minutes or 0 for no Record-a-Call privilege (administered per mailbox) (0 (Off))
- Transfer-Only Extensions - 400 maximum
- Automated Attendant Extensions - 10 maximum
- Fax Extensions - 4 (one for each Automated Attendant; Fax extensions can be shared by multiple Automated Attendants)
- General Mailbox - 4 (one for each Automated Attendant) (9991, 9992, 9993, 9994)
- Number of Automated Attendants - 4 maximum (4)
- Modes of Operation - 2 (Day Mode and Night Mode)
- Submenus - 99 maximum
- Announcements - 99 maximum
- Schedule Controller - Follow Switch Mode, Weekly Business Schedule, or both (Follow Switch Mode)
- Main Menu Prompts, Submenu Prompts, and Announcements - 2 minutes maximum for each
- Number of Line Assignments - 31 per PARTNER Messaging system
- Minimum Password Length - 0–15 digits (6 digits)
- Maximum Password Length - 15 digits (15 digits (fixed))
- Transfer Restrictions - On or Off (On)
- Line Owner - If owner is assigned, call is handled based on extension type; otherwise call is transferred to the Call Answer Service Operator
- System Group List - 10 maximum with up to 50 Mailbox extensions in each list (List numbers 50 through 59)
- Outcalling Status - On or Off (Off)
- Outcalling Activation - Outcalling for all new messages or for Priority messages only (All new messages)
- Outcalling Telephone/Pager Numbers (administered by user) - 5 maximum
- Outcalling Cycles - 1–9 (3)
- Outcalling Interval - 5–99 minutes (15 minutes)
- Outcalling Sc
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | 7068-100 |
| Product Name | Avaya Partner Messaging R1.0 Main Module |