Windows based voice mail system with unlimited mailboxes, 1000+ hours of messages and from 4 to 24 ports. Fully integrates with virtually every phone system that supports In-Band Signaling, Positive Disconnect and Blind Tranfers. Also supports supervised transfers and call screening.
Features:
- Windows XP Pro + Service Pack 2
- Intel 2GHz or faster CPU
- 256MB RAM
- 40 GB HD
- Onboard VGA & LAN
- Internal PCI Modem & pcAnywhere
- USB Mouse & Keyboard
- CD-ROM
- 2 COM Ports, 1 Parallel Port
- 3 ISA & 3 PCI Slots for System Expansion
- 100 Client Licenses
- 2 Year Standard Warranty
- Automated attendant
- Message notification
- Fax capabilities: requires either a Class 2/2.0 Fax modem or Brooktrout TruFax cards; supports up to 4 fax modems or 12 TruFax ports
- Interactive Voice Response (IVR)
- LAN/WAN via TCP/IP access
- The Amanda Company software and a Microsoft Windows XP Pro operating system
- Unlimited mailboxes
- 1000+ hours message storage
Mailbox Features:
- 1000+ messages
- 7 personal greetings
- 29 personal mailing lists
- 10 message notification records
System Features:
- 733MHz Celeron
- 128MB Memory
- 10/100 on-board network adapter
- Sound card
- USB
- CD / Floppy
- Optical mouse
- Keyboard
- Wall mountable case
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | 52208 |
| Product Name | Amanda Company Work.Group Windows Voice Mail System - PCI.. |