RESON TC4033

Description
The TC4033 provides uniform omnidirectional characteristics within the full frequency range of 1Hz to 140kHz. The Typical sensitivity of -203dB re 1V/µPa and the capacitance of 7nF, ensure an excellent signal to noise ratio, thereby allowing TC4033 to be used with extension cables with only a limited reduction in sensitivity. The TC4033 offers excellent acoustic characteristics and durability, which makes it ideal for a wide range of applications and for calibration purposes.
Datasheet
Description
The TC4033 provides uniform omnidirectional characteristics within the full frequency range of 1Hz to 140kHz. The Typical sensitivity of -203dB re 1V/µPa and the capacitance of 7nF, ensure an excellent signal to noise ratio, thereby allowing TC4033 to be used with extension cables with only a limited reduction in sensitivity. The TC4033 offers excellent acoustic characteristics and durability, which makes it ideal for a wide range of applications and for calibration purposes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
TC4033
TC4033
The TC4033 provides uniform omnidirectional characteristics within the full frequency range of 1Hz to 140kHz. The Typical sensitivity of -203dB re 1V/µPa and the capacitance of 7nF, ensure an excellent signal to noise ratio, thereby allowing TC4033 to be used with extension cables with only a limited reduction in sensitivity. The TC4033 offers excellent acoustic characteristics and durability, which makes it ideal for a wide range of applications and for calibration purposes.

The TC4033 provides uniform omnidirectional characteristics within the full frequency range of 1Hz to 140kHz. The Typical sensitivity of -203dB re 1V/µPa and the capacitance of 7nF, ensure an excellent signal to noise ratio, thereby allowing TC4033 to be used with extension cables with only a limited reduction in sensitivity. The TC4033 offers excellent acoustic characteristics and durability, which makes it ideal for a wide range of applications and for calibration purposes.

Datasheet

Technical Specifications

  RESON
Product Category Hydrophones
Product Name TC4033
Frequency Response 1 to 160000 Hz
Sensitivity -203 dB re V/µPa
Maximum Depth 900 m (2953 ft)
Capacitance 7000 pF
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydrophone -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Frequency Response 7 to 80000 Hz
Features Integral Pre-amplifier
Diameter 43 mm (1.69 inch)
View Details
H507A Ultra low-noise wide band hydrophone - H507A - Wilcoxon Sensing Technologies
Specs
Frequency Response 10 to 100000 Hz
Sensitivity -188 dB re V/µPa
Maximum Depth 500 m (1640 ft)
View Details
Hydrophones Chain, 24-Channels - HBC24 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Frequency Response 5 to 2000 Hz
Sensitivity -201 dB re V/µPa
Maximum Depth 3048 m (10000 ft)
View Details
TC4050 -  - RESON
Specs
Frequency Response 0.3000 to 100000 Hz
Sensitivity -217 dB re V/µPa
Capacitance 2450 pF
View Details