RESON TC2135

Description
Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent piezoceramic elements, which ensure thehighest reliability and quality in echosounding.
Description
Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent piezoceramic elements, which ensure thehighest reliability and quality in echosounding.

Suppliers

Company
Product
Description
Supplier Links
TC2135 -  - RESON
Goleta, CA, USA
TC2135
TC2135
Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent piezoceramic elements, which ensure thehighest reliability and quality in echosounding.

Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent piezoceramic elements, which ensure thehighest reliability and quality in echosounding.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2135
Transducer Style Transmitter / Receiver Combination
Frequency Range 13 to 17 kHz
Resonance Frequency 15 kHz
Transmit Sensitivity 168 dB re µPa/V
Receive Sensitivity -172 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
TC2024 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details