RESON SeaBat 8160

Description
The SeaBat 8160 provides an unbeatable combination of range, resolution & profitability, a first for a system of this frequency range.The SeaBat 8160 transducer array is comprised of a linear receive andtransmit array mounted together on a support base. The T-shaped arraygeometry provides the basis for a compact, high-resolution sonar whichis easily installed for portable or hull mounts - a first for a high-resolutionsyste m in this frequency range.The system features a pitch-stabilized transmitter and an active roll compensated receiver.The SeaBat 8160 processor is compatible with other SeaBat sonar heads.It can be updated in minutes to accommodate future requirements andfeatures a user-friendly point-and-click interface.
Datasheet
Description
The SeaBat 8160 provides an unbeatable combination of range, resolution & profitability, a first for a system of this frequency range.The SeaBat 8160 transducer array is comprised of a linear receive andtransmit array mounted together on a support base. The T-shaped arraygeometry provides the basis for a compact, high-resolution sonar whichis easily installed for portable or hull mounts - a first for a high-resolutionsyste m in this frequency range.The system features a pitch-stabilized transmitter and an active roll compensated receiver.The SeaBat 8160 processor is compatible with other SeaBat sonar heads.It can be updated in minutes to accommodate future requirements andfeatures a user-friendly point-and-click interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SeaBat 8160 -  - RESON
Goleta, CA, USA
SeaBat 8160
SeaBat 8160
The SeaBat 8160 provides an unbeatable combination of range, resolution & profitability, a first for a system of this frequency range.The SeaBat 8160 transducer array is comprised of a linear receive andtransmit array mounted together on a support base. The T-shaped arraygeometry provides the basis for a compact, high-resolution sonar whichis easily installed for portable or hull mounts - a first for a high-resolutionsyste m in this frequency range.The system features a pitch-stabilized transmitter and an active roll compensated receiver.The SeaBat 8160 processor is compatible with other SeaBat sonar heads.It can be updated in minutes to accommodate future requirements andfeatures a user-friendly point-and-click interface.

The SeaBat 8160 provides an unbeatable combination of range, resolution & profitability, a first for a system of this frequency range.The SeaBat 8160 transducer array is comprised of a linear receive andtransmit array mounted together on a support base. The T-shaped arraygeometry provides the basis for a compact, high-resolution sonar whichis easily installed for portable or hull mounts - a first for a high-resolutionsystem in this frequency range.The system features a pitch-stabilized transmitter and an active roll compensated receiver.The SeaBat 8160 processor is compatible with other SeaBat sonar heads.It can be updated in minutes to accommodate future requirements andfeatures a user-friendly point-and-click interface.

Datasheet

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name SeaBat 8160
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 50 kHz
Power Capability 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
M192-15 Survey or Navigation Transducer - M192-15 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 15 kHz
Power Capability 1000 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details