Teledyne DALSA Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging...
Performance and Value The Linea ML brings leading edge CMOS technology that is faster than ever, with affordable multiline architecture that enables the newest, most powerful inspection techniques including HDR,...
Raising the performance bar once again Powered by our latest high performance CMOS line scan imagers, the Piranha4 offers resolutions from 2k to 8k pixels in a variety of pixel...
The new standard for speed Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision...
Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the...
High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current...
Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts...
AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for...
The Caliber™ GX series of uncooled long wave infrared (LWIR) cameras offers outstanding shutterless imaging performance and great flexibility in a very compact package. With a frontal form factor of...