Teledyne DALSA Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging... | |
| Performance and Value The Linea ML brings leading edge CMOS technology that is faster than ever, with affordable multiline architecture that enables the newest, most powerful inspection techniques including HDR,... | |
| Raising the performance bar once again Powered by our latest high performance CMOS line scan imagers, the Piranha4 offers resolutions from 2k to 8k pixels in a variety of pixel... | |
| The new standard for speed Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision... | |
| High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current... | |
| Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts... | |
| The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The... | |
| AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for... | |
| Drawing on Teledyne's four decades of industry leading expertise, the all new Linea™ HS2 camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in... | |
| Introducing Genie Nano-CXP, a camera designed for full-throttle performance. Genie Nano-CXP builds on Nano's proven, industry leading reputation and leverages a CoaXPress 6Gbps interface to deliver the maximum throughput from... | |
| Linea Lite makes line scan more accessible than ever. Designed with performance in mind, this camera offers superior color fidelity with 2k to 4k resolution and line rates from 12.5... | |
| Teledyne DALSA’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high... |