RESON CCA 1000 Conditioning Charge Amplifier EC6067

Description
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can be selected to match the hydrophone capacitance for close unity gain or to achieve input gain up to 20dB. The input resistance, control the lower frequency limit -3dB break frequency. The output gain can be selected from 0 to 32dB.
Description
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can be selected to match the hydrophone capacitance for close unity gain or to achieve input gain up to 20dB. The input resistance, control the lower frequency limit -3dB break frequency. The output gain can be selected from 0 to 32dB.

Suppliers

Company
Product
Description
Supplier Links
CCA 1000 Conditioning Charge Amplifier - EC6067 - RESON
Goleta, CA, USA
CCA 1000 Conditioning Charge Amplifier
EC6067
CCA 1000 Conditioning Charge Amplifier EC6067
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can be selected to match the hydrophone capacitance for close unity gain or to achieve input gain up to 20dB. The input resistance, control the lower frequency limit -3dB break frequency. The output gain can be selected from 0 to 32dB.

The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can be selected to match the hydrophone capacitance for close unity gain or to achieve input gain up to 20dB. The input resistance, control the lower frequency limit -3dB break frequency. The output gain can be selected from 0 to 32dB.

Technical Specifications

  RESON
Product Category Signal Conditioners
Product Number EC6067
Product Name CCA 1000 Conditioning Charge Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; Gain
User Interface Front Panel
Filter / Amplifier Amplifier
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolators - Digital Isolators - 1092967-SI8440AA-D-IS1 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details