Tele Vue Optics, Inc. Tele Vue-76 Telescopes

Description
Specifications TV - 76TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 76 Focal Length (mm) 480 Focal Ratio (f/#) 6.3 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 14.5 Length with diagonal (inch) 17.4 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 5.1 / 7 Maximum Visual Field (deg.) 5.5 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 200 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 76 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads Telescope Balance Aid (APB-1008) 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case
Description
Specifications TV - 76TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 76 Focal Length (mm) 480 Focal Ratio (f/#) 6.3 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 14.5 Length with diagonal (inch) 17.4 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 5.1 / 7 Maximum Visual Field (deg.) 5.5 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 200 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 76 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads Telescope Balance Aid (APB-1008) 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case

Suppliers

Company
Product
Description
Supplier Links
Tele Vue-76 Telescopes -  - Tele Vue Optics, Inc.
Chester, NY, USA
Tele Vue-76 Telescopes
Tele Vue-76 Telescopes
Specifications TV - 76TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 76 Focal Length (mm) 480 Focal Ratio (f/#) 6.3 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 14.5 Length with diagonal (inch) 17.4 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 5.1 / 7 Maximum Visual Field (deg.) 5.5 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 200 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 76 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads Telescope Balance Aid (APB-1008) 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case

Specifications
TV - 76TypeAPO (Doublet) Refractor
(Elements/Groups: 2/1)
Objective (mm) 76
Focal Length (mm) 480
Focal Ratio (f/#) 6.3
Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion
Length OTA (inch) 14.5
Length with diagonal (inch) 17.4 (with 2-inch diagonal)
Weight OTA/Std. Config (lbs) 5.1 / 7
Maximum Visual Field (deg.) 5.5 (with 2-inch 55mm Plössl)
Maximum Recommended Power (x) 200
Tele Vue Eyepiece PerformanceView Eyepiece Chart
Included Accessories
TV - 76 Complete
Sliding metal dew shield
Screw-on metal lens cover
Tube ring-mount with mounting threads
Telescope Balance Aid (APB-1008)
2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring
Focusmate dual-speed focuser 10:1
1¼" eyepiece adapter with brass clamp ring
20mm Plössl eyepiece
Soft carry case

Supplier's Site

Technical Specifications

  Tele Vue Optics, Inc.
Product Category Telescopes
Product Name Tele Vue-76 Telescopes
Telescope Type Refracting
Aperture 76 mm (2.99 inch)
Focal Length 480 mm (18.9 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plössls 15mm 50° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 15 mm (0.5906 inch)
View Details
Alignment Telescope - ATRP - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3 to 30 X
Weight 1 lbs (0.4535 kg)
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
SkySeeker - JC-1000 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 60 mm (2.36 inch)
Focal Length 800 mm (31.5 inch)
Magnification 40 to 100 X
View Details