Tele Vue Optics, Inc. Plössls 40mm 50° Apparent Field Eyepieces

Description
In the 1¼" series we included a long eye-relief 40mm focal length in the series with a 43° apparent field. Like the 55mm, its focal plane is at the barrel edge for maximum field in the 1¼" format.
Description
In the 1¼" series we included a long eye-relief 40mm focal length in the series with a 43° apparent field. Like the 55mm, its focal plane is at the barrel edge for maximum field in the 1¼" format.

Suppliers

Company
Product
Description
Supplier Links
Plössls 40mm 50° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Chester, NY, USA
Plössls 40mm 50° Apparent Field Eyepieces
Plössls 40mm 50° Apparent Field Eyepieces
In the 1¼" series we included a long eye-relief 40mm focal length in the series with a 43° apparent field. Like the 55mm, its focal plane is at the barrel edge for maximum field in the 1¼" format.

In the 1¼" series we included a long eye-relief 40mm focal length in the series with a 43° apparent field. Like the 55mm, its focal plane is at the barrel edge for maximum field in the 1¼" format.

Supplier's Site

Technical Specifications

  Tele Vue Optics, Inc.
Product Category Telescopes
Product Name Plössls 40mm 50° Apparent Field Eyepieces
Focal Length 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Red Planet Series - RP-300 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 114 mm (4.49 inch)
Focal Length 900 mm (35.43 inch)
Magnification 45 to 100 X
View Details
Alignment Telescope - ATRP - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3 to 30 X
Weight 1 lbs (0.4535 kg)
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
Delos 17.3mm 72° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 17.3 mm (0.6811 inch)
View Details